Polymer Molding, Inc. STI Series STI-1-1/2 - 14

Description
The STI Series of square finishing plugs can be used in a variety of applications. Externally tapered ribs ensure a secure fit in a wide range of tubing guages. Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Some parts are available with domed and/or other types of top profiles Additional sizes available (consult factory for details) RoHS Compliant
Description
The STI Series of square finishing plugs can be used in a variety of applications. Externally tapered ribs ensure a secure fit in a wide range of tubing guages. Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Some parts are available with domed and/or other types of top profiles Additional sizes available (consult factory for details) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
STI Series STI-1-1/2 - 14
The STI Series of square finishing plugs can be used in a variety of applications. Externally tapered ribs ensure a secure fit in a wide range of tubing guages. Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Some parts are available with domed and/or other types of top profiles Additional sizes available (consult factory for details) RoHS Compliant

The STI Series of square finishing plugs can be used in a variety of applications. Externally tapered ribs ensure a secure fit in a wide range of tubing guages.

  • Color: Black
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • Some parts are available with domed and/or other types of top profiles
  • Additional sizes available (consult factory for details)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number STI-1-1/2 - 14
Product Name STI Series
Shape / Application Square; Most Commonly for Office Furniture
Features Ribbed
Fitted Depth 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ADHESIVE PROTECTIVE VENT FILTER - VE9 series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material ePTFE
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700612 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details