Polymer Molding, Inc. SFC Series SFC-10

Description
Designed to protect the face of split flange connections. Internal radius ring allows for part to snap in place. Typical wall thickness: .032 Color: Natural Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant
Description
Designed to protect the face of split flange connections. Internal radius ring allows for part to snap in place. Typical wall thickness: .032 Color: Natural Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
SFC Series - SFC-10 - Polymer Molding, Inc.
Erie, PA, USA
SFC Series
SFC-10
SFC Series SFC-10
Designed to protect the face of split flange connections. Internal radius ring allows for part to snap in place. Typical wall thickness: .032 Color: Natural Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

Designed to protect the face of split flange connections. Internal radius ring allows for part to snap in place.

  • Typical wall thickness: .032
  • Color: Natural
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Caps, Grips, and Closures
Product Number SFC-10
Product Name SFC Series
Shape / Application Round; Split Flange Coupling Cap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round; Pipe Lock
Features Threaded
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details