Polymer Molding, Inc. SC Series SC-22

Description
SC Series Caps are manufactured with internal threads to provide a positive snap fit. Part can be threaded or pressed on. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Applicable specs: MIL-C-52078, MIL-C-5501/3R, MIL-C-5501/11 (NAS-814), NAS-832 RoHS Compliant
Description
SC Series Caps are manufactured with internal threads to provide a positive snap fit. Part can be threaded or pressed on. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Applicable specs: MIL-C-52078, MIL-C-5501/3R, MIL-C-5501/11 (NAS-814), NAS-832 RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
SC Series - SC-22 - Polymer Molding, Inc.
Erie, PA, USA
SC Series
SC-22
SC Series SC-22
SC Series Caps are manufactured with internal threads to provide a positive snap fit. Part can be threaded or pressed on. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Applicable specs: MIL-C-52078, MIL-C-5501/3R, MIL-C-5501/11 (NAS-814), NAS-832 RoHS Compliant

SC Series Caps are manufactured with internal threads to provide a positive snap fit. Part can be threaded or pressed on.

  • Typical wall thickness: .032
  • Color: Blue
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • Applicable specs: MIL-C-52078, MIL-C-5501/3R, MIL-C-5501/11 (NAS-814), NAS-832
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Caps, Grips, and Closures
Product Number SC-22
Product Name SC Series
Shape / Application Round
Features Threaded; Knurled
Fitted Depth 0.8130 inch (20.65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details
Little Mule Wire Grips Rigging/Accessories -  - Columbus McKinnon Corporation
Specs
Shape / Application Round; Round Hand Grip
View Details