Polymer Molding, Inc. RTI Series RTI-1-3/4

Description
The RTI Series of finishing plugs can be used in a variety of round applications. Similar to the STI, the external tapered ribs ensure a secure fit in a wide range of tubing guages. Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Some parts are also available with domed and/or other types of top profiles Additional sizes available (consult factory for details) RoHS Compliant
Description
The RTI Series of finishing plugs can be used in a variety of round applications. Similar to the STI, the external tapered ribs ensure a secure fit in a wide range of tubing guages. Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Some parts are also available with domed and/or other types of top profiles Additional sizes available (consult factory for details) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
RTI Series - RTI-1-3/4 - Polymer Molding, Inc.
Erie, PA, USA
RTI Series
RTI-1-3/4
RTI Series RTI-1-3/4
The RTI Series of finishing plugs can be used in a variety of round applications. Similar to the STI, the external tapered ribs ensure a secure fit in a wide range of tubing guages. Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Some parts are also available with domed and/or other types of top profiles Additional sizes available (consult factory for details) RoHS Compliant

The RTI Series of finishing plugs can be used in a variety of round applications. Similar to the STI, the external tapered ribs ensure a secure fit in a wide range of tubing guages.

  • Color: Black
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • Some parts are also available with domed and/or other types of top profiles
  • Additional sizes available (consult factory for details)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number RTI-1-3/4
Product Name RTI Series
Shape / Application Round; Patio, Exercise Equipment
Features Flange; Ribbed
Fitted Depth 0.6000 inch (15.24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
343 Aluminum R.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.343 inches
View Details
Cable Gland Plugs - 9010652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass
NPT Thread M20
View Details
.010 - .027
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details