Polymer Molding, Inc. REC Series REC-3/4 x 1-1/2

Description
The REC Series offers a variety of rectangular finishing plug applications. Externally tapered ribs ensure a secure fir in a wide range of tubing guages. Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Some parts available with domed and/or other types of top profiles Additional sizes available (consult factory for details) RoHS Compliant
Description
The REC Series offers a variety of rectangular finishing plug applications. Externally tapered ribs ensure a secure fir in a wide range of tubing guages. Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Some parts available with domed and/or other types of top profiles Additional sizes available (consult factory for details) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
The REC Series offers a variety of rectangular finishing plug applications. Externally tapered ribs ensure a secure fir in a wide range of tubing guages. Color: Black Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Some parts available with domed and/or other types of top profiles Additional sizes available (consult factory for details) RoHS Compliant

The REC Series offers a variety of rectangular finishing plug applications. Externally tapered ribs ensure a secure fir in a wide range of tubing guages.

  • Color: Black
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • Some parts available with domed and/or other types of top profiles
  • Additional sizes available (consult factory for details)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number REC-3/4 x 1-1/2
Product Name REC Series
Shape / Application Rectangular; Furniture, Tubular Display
Features Ribbed
Fitted Depth 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Hole Plug - 7605 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 3/4" NPT
View Details
2 suppliers
TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details
0.046875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
406 Aluminum R.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.406 inches
View Details