Polymer Molding, Inc. Tapered Series POLY-PLUG-11

Description
The tapered style can either be used as a cap or plug, depending on application. Excellent for protecting threads and keeping unwanted contamination out of pipes, valves, tubing and most other cylindrical openings. The most economical solution for protecting standard size threads, unified threads, N.P.T. and metric size fittings or ports. Typical wall thickness .032 Color: Red Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Applicable specs: MIL-C-5501/7 (MIL-C-52078), NAS-834 Most sizes available in thermoplastic rubber for high heat applications Thermoplastic rubber service temperature: 275° F (132° C) RoHS Compliant
Description
The tapered style can either be used as a cap or plug, depending on application. Excellent for protecting threads and keeping unwanted contamination out of pipes, valves, tubing and most other cylindrical openings. The most economical solution for protecting standard size threads, unified threads, N.P.T. and metric size fittings or ports. Typical wall thickness .032 Color: Red Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Applicable specs: MIL-C-5501/7 (MIL-C-52078), NAS-834 Most sizes available in thermoplastic rubber for high heat applications Thermoplastic rubber service temperature: 275° F (132° C) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
Tapered Series - POLY-PLUG-11 - Polymer Molding, Inc.
Erie, PA, USA
Tapered Series
POLY-PLUG-11
Tapered Series POLY-PLUG-11
The tapered style can either be used as a cap or plug, depending on application. Excellent for protecting threads and keeping unwanted contamination out of pipes, valves, tubing and most other cylindrical openings. The most economical solution for protecting standard size threads, unified threads, N.P.T. and metric size fittings or ports. Typical wall thickness .032 Color: Red Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Applicable specs: MIL-C-5501/7 (MIL-C-52078), NAS-834 Most sizes available in thermoplastic rubber for high heat applications Thermoplastic rubber service temperature: 275° F (132° C) RoHS Compliant

The tapered style can either be used as a cap or plug, depending on application. Excellent for protecting threads and keeping unwanted contamination out of pipes, valves, tubing and most other cylindrical openings. The most economical solution for protecting standard size threads, unified threads, N.P.T. and metric size fittings or ports.

  • Typical wall thickness .032
  • Color: Red
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • Applicable specs: MIL-C-5501/7 (MIL-C-52078), NAS-834
  • Most sizes available in thermoplastic rubber for high heat applications
  • Thermoplastic rubber service temperature: 275° F (132° C)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number POLY-PLUG-11
Product Name Tapered Series
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

5,50 Aluminum Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 5.50 mm
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Steel Hole Plug - 7607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1" NPT
View Details
2 suppliers