Polymer Molding, Inc. PC Series PC-1/2

Description
The PC Series Pipe Caps are designed to protect threaded fittings and pipe ends from dirt, moisture and other contaminants associated with shipping and storage. Pipe Caps can be pushed on component with slight pressure but must be unscrewed for removal. Typical wall thickness: .032 Color: Ultra blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant
Description
The PC Series Pipe Caps are designed to protect threaded fittings and pipe ends from dirt, moisture and other contaminants associated with shipping and storage. Pipe Caps can be pushed on component with slight pressure but must be unscrewed for removal. Typical wall thickness: .032 Color: Ultra blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
PC Series - PC-1/2 - Polymer Molding, Inc.
Erie, PA, USA
PC Series
PC-1/2
PC Series PC-1/2
The PC Series Pipe Caps are designed to protect threaded fittings and pipe ends from dirt, moisture and other contaminants associated with shipping and storage. Pipe Caps can be pushed on component with slight pressure but must be unscrewed for removal. Typical wall thickness: .032 Color: Ultra blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

The PC Series Pipe Caps are designed to protect threaded fittings and pipe ends from dirt, moisture and other contaminants associated with shipping and storage. Pipe Caps can be pushed on component with slight pressure but must be unscrewed for removal.

  • Typical wall thickness: .032
  • Color: Ultra blue
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Caps, Grips, and Closures
Product Number PC-1/2
Product Name PC Series
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products