Polymer Molding, Inc. FS Series FS-4

Description
Designed to fit female O-ring face-seal fittings. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant
Description
Designed to fit female O-ring face-seal fittings. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
FS Series - FS-4 - Polymer Molding, Inc.
Erie, PA, USA
FS Series
FS-4
FS Series FS-4
Designed to fit female O-ring face-seal fittings. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

Designed to fit female O-ring
face-seal fittings.

  • Typical wall thickness: .032
  • Color: Blue
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Caps, Grips, and Closures
Product Number FS-4
Product Name FS Series
Shape / Application Round; Friction Fit Face Seal Cap
Features Threaded; Flange
Fitted Depth 0.5750 inch (14.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products