Polymer Molding, Inc. FS Series FS-12

Description
Designed to fit female O-ring face-seal fittings. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant
Description
Designed to fit female O-ring face-seal fittings. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
FS Series - FS-12 - Polymer Molding, Inc.
Erie, PA, USA
FS Series
FS-12
FS Series FS-12
Designed to fit female O-ring face-seal fittings. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

Designed to fit female O-ring
face-seal fittings.

  • Typical wall thickness: .032
  • Color: Blue
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Caps, Grips, and Closures
Product Number FS-12
Product Name FS Series
Shape / Application Round; Friction Fit Face Seal Cap
Features Threaded; Flange
Fitted Depth 1.01 inch (25.78 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round; Pipe Lock
Features Threaded
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details