Polymer Molding, Inc. FP Series FP-5

Description
Designed for use on flared JIC fittings. Parts are knurled to aid in insertion and removal. Positive seal for low pressure requirements. Typical wall thickness: .032 Color: Red Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Available specs: MIL-C-5501/1 (MIL-C-52078), NAS-833 (NAS-815) RoHS Compliant
Description
Designed for use on flared JIC fittings. Parts are knurled to aid in insertion and removal. Positive seal for low pressure requirements. Typical wall thickness: .032 Color: Red Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Available specs: MIL-C-5501/1 (MIL-C-52078), NAS-833 (NAS-815) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
FP Series - FP-5 - Polymer Molding, Inc.
Erie, PA, USA
FP Series
FP-5
FP Series FP-5
Designed for use on flared JIC fittings. Parts are knurled to aid in insertion and removal. Positive seal for low pressure requirements. Typical wall thickness: .032 Color: Red Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Available specs: MIL-C-5501/1 (MIL-C-52078), NAS-833 (NAS-815) RoHS Compliant

Designed for use on flared JIC fittings. Parts are knurled to aid in insertion and removal. Positive seal for low pressure requirements.

  • Typical wall thickness: .032
  • Color: Red
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • Available specs: MIL-C-5501/1 (MIL-C-52078), NAS-833 (NAS-815)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number FP-5
Product Name FP Series
Shape / Application Round
Features Threaded; Knurled
Fitted Depth 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Center Pull-Tab Tapered Plugs - CPT-15X - Caplugs
Specs
Features Tapered
Material Polyethylene (PE)
View Details
Nylon Hole Plug - 8611 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1 1/2" NPT
View Details
2 suppliers