MOCAP LLC Barrel Plugs with Flange BPF411

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black), LDPE (Natural) General Purpose Plug Designed to Protect Threads, Ports or Fittings from Damage, Debris and Contaminants. Flanged for Easy Removal
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black), LDPE (Natural) General Purpose Plug Designed to Protect Threads, Ports or Fittings from Damage, Debris and Contaminants. Flanged for Easy Removal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrel Plugs with Flange - BPF411 - MOCAP LLC
Park Hills, MO, United States
Barrel Plugs with Flange
BPF411
Barrel Plugs with Flange BPF411
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Black), LDPE (Natural) General Purpose Plug Designed to Protect Threads, Ports or Fittings from Damage, Debris and Contaminants. Flanged for Easy Removal
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Black), LDPE (Natural)
  • General Purpose Plug Designed to Protect Threads, Ports or Fittings from Damage, Debris and Contaminants.
  • Flanged for Easy Removal
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number BPF411
Product Name Barrel Plugs with Flange
Features Threaded; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Plastic Plugs for Flat-Faced O-Ring Fittings - FOP230 - MOCAP LLC
Specs
Features Knurled
Overall Length 0.6299 inch (16 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for Metric Threads - GPM2215RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.4685 inch (11.9 mm)
Material Polypropylene (PP)
View Details
Push-in Plugs for SAE and NPT Threads - PIP1188 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.3386 inch (8.6 mm)
Material Polyethylene (PE)
View Details
Silicone Rubber Hollow Tapered Plugs - MHSP2.750/3.500 - MOCAP LLC
Specs
Overall Length 1.5 inch (38.1 mm)
Material Rubber - Silicone
View Details