Polymer Molding, Inc. FP Series FP-12

Description
Designed for use on flared JIC fittings. Parts are knurled to aid in insertion and removal. Positive seal for low pressure requirements. Typical wall thickness: .032 Color: Red Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Available specs: MIL-C-5501/1 (MIL-C-52078), NAS-833 (NAS-815) RoHS Compliant
Description
Designed for use on flared JIC fittings. Parts are knurled to aid in insertion and removal. Positive seal for low pressure requirements. Typical wall thickness: .032 Color: Red Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Available specs: MIL-C-5501/1 (MIL-C-52078), NAS-833 (NAS-815) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
FP Series - FP-12 - Polymer Molding, Inc.
Erie, PA, USA
FP Series
FP-12
FP Series FP-12
Designed for use on flared JIC fittings. Parts are knurled to aid in insertion and removal. Positive seal for low pressure requirements. Typical wall thickness: .032 Color: Red Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) Available specs: MIL-C-5501/1 (MIL-C-52078), NAS-833 (NAS-815) RoHS Compliant

Designed for use on flared JIC fittings. Parts are knurled to aid in insertion and removal. Positive seal for low pressure requirements.

  • Typical wall thickness: .032
  • Color: Red
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • Available specs: MIL-C-5501/1 (MIL-C-52078), NAS-833 (NAS-815)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number FP-12
Product Name FP Series
Shape / Application Round
Features Threaded; Knurled
Fitted Depth 0.9150 inch (23.24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Combination Breather Valves & Humidity Indicators MIV-TA340-R - TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Material Aluminum; Aluminum
NPT Thread 3/4" NPT; 3/4-14NPSM
View Details
Sink Plugs - 7845239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Metal
View Details
Barrel Plugs with Flange - BPF561 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.7087 inch (18 mm)
Material Polyethylene (PE)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details