Shenzhen Milvent Technology Co., Limited Combination Breather Valves & Humidity Indicators MIV-TA340-R TA340-R

Description
The MIV-TA340-R incorporates a Humidity Indicator (not separately replaceable) and a two-way Breather Valve in the same aluminum housing, thereby saving space and the cost of an additional hole in the case. The valve has separate and distinct settings for both pressure and vacuum relief. It has a flow rate of 0.5 to 3.0 SCFM at 1.5 psid above the valve setting. Standard settings are from 0.5 psid to 3.0 psid reseal pressure. The lower the setting, the higher the flow rate, making this valve suitable for transit cases and similar applications up to 25 cubic feet in volume. Designed to accept a replaceable desiccant cartridge, this valve will mate with our Mounting Flanges for ease of desiccant replacement. Desiccant cartridges are available in lengths of up to six inches and hold approximately 6.5 grams (0.23 ounces) per inch of cartridge. There is a separate air path to the Humidity Indicator, bypassing the desiccant cartridge. IMPORTANT: The installation of the desiccant cartridge will reduce the available flow rate for a given pressure setting. The MIV-TA340-R Breather Valve is lightweight, rugged, tamper-proof and requires no field maintenance. Corrosion-resistant materials are used throughout. The valve seal is made of silicone rubber. A manual release push button is standard on all TA340-R Breather Valves. It is used to equalize residual pressure or vacuum differentials in order to make opening the container easier. Gasket, washer and hex nut are provided with each valve. The standard MIV-TA340-R valve shows humidity levels of 20%RH, 40%RH, and 60%RH. This valve is also available with humidity levels of 10%RH, 20%RH, and 30%RH. Specify these lower humidity levels by substituting TA341 for TA340 in the part number. RFI/EMI shielding is available. TA340-R Valves may also be equipped with a rear-mounted High Flow Filter, which can also incorporate RFI/EMI shielding. Materials Housing, Nut & Washer - Aluminum Alloy; Gasket - Silicone Rubber per ZZ-R-765 Materials (Cont.) Window - High Strength Plastic Finish Housing, Nut & Washer - Clear Anodize Mounting Requirements Gasket, nut & washer, provided with each valve* Mounting Hole Diameter 1.05 ± 0.015 (27 ± 0.38 mm) Installation Torque 30-40 in. - lbs. (3.4-4.5 N?m) Maximum Wall Thickness 0.61 (15 mm) Weight 0.09 lbs. (40 grams) Add extra washer for wall thickness less than 0.025 (0.64 mm). (MILVENT P/N 300013-16, order separately.) For threaded boss installation: 3/4-14 NPSM; no counterbore requirement. Add extra washer for wall thickness less than 0.025 (0.64 mm). (AGM P/N 300013-16, order separately.) For threaded boss installation: 3/4-14 NPSM; no counterbore requirement. Contact MILVENT'S Engineering department for information on NEMA and IP ratings. TA340-R Drawing *To convert to metric equivalent (millibars) multiply by 69 †To convert metric equivalent (liters/sec) multiply by 0.472 Dash numbers for the Pressure and Vacuum sides may be used in any combination (i.e. TA340-05-15-R). Milvent can also supply TA340-R Valves with other settings than those shown above. Please contact Milvent for availability. Before making drawings of these valves, contact Milvent for part numbers to be used.
Request a Quote
Description
The MIV-TA340-R incorporates a Humidity Indicator (not separately replaceable) and a two-way Breather Valve in the same aluminum housing, thereby saving space and the cost of an additional hole in the case. The valve has separate and distinct settings for both pressure and vacuum relief. It has a flow rate of 0.5 to 3.0 SCFM at 1.5 psid above the valve setting. Standard settings are from 0.5 psid to 3.0 psid reseal pressure. The lower the setting, the higher the flow rate, making this valve suitable for transit cases and similar applications up to 25 cubic feet in volume. Designed to accept a replaceable desiccant cartridge, this valve will mate with our Mounting Flanges for ease of desiccant replacement. Desiccant cartridges are available in lengths of up to six inches and hold approximately 6.5 grams (0.23 ounces) per inch of cartridge. There is a separate air path to the Humidity Indicator, bypassing the desiccant cartridge. IMPORTANT: The installation of the desiccant cartridge will reduce the available flow rate for a given pressure setting. The MIV-TA340-R Breather Valve is lightweight, rugged, tamper-proof and requires no field maintenance. Corrosion-resistant materials are used throughout. The valve seal is made of silicone rubber. A manual release push button is standard on all TA340-R Breather Valves. It is used to equalize residual pressure or vacuum differentials in order to make opening the container easier. Gasket, washer and hex nut are provided with each valve. The standard MIV-TA340-R valve shows humidity levels of 20%RH, 40%RH, and 60%RH. This valve is also available with humidity levels of 10%RH, 20%RH, and 30%RH. Specify these lower humidity levels by substituting TA341 for TA340 in the part number. RFI/EMI shielding is available. TA340-R Valves may also be equipped with a rear-mounted High Flow Filter, which can also incorporate RFI/EMI shielding. Materials Housing, Nut & Washer - Aluminum Alloy; Gasket - Silicone Rubber per ZZ-R-765 Materials (Cont.) Window - High Strength Plastic Finish Housing, Nut & Washer - Clear Anodize Mounting Requirements Gasket, nut & washer, provided with each valve* Mounting Hole Diameter 1.05 ± 0.015 (27 ± 0.38 mm) Installation Torque 30-40 in. - lbs. (3.4-4.5 N?m) Maximum Wall Thickness 0.61 (15 mm) Weight 0.09 lbs. (40 grams) Add extra washer for wall thickness less than 0.025 (0.64 mm). (MILVENT P/N 300013-16, order separately.) For threaded boss installation: 3/4-14 NPSM; no counterbore requirement. Add extra washer for wall thickness less than 0.025 (0.64 mm). (AGM P/N 300013-16, order separately.) For threaded boss installation: 3/4-14 NPSM; no counterbore requirement. Contact MILVENT'S Engineering department for information on NEMA and IP ratings. TA340-R Drawing *To convert to metric equivalent (millibars) multiply by 69 †To convert metric equivalent (liters/sec) multiply by 0.472 Dash numbers for the Pressure and Vacuum sides may be used in any combination (i.e. TA340-05-15-R). Milvent can also supply TA340-R Valves with other settings than those shown above. Please contact Milvent for availability. Before making drawings of these valves, contact Milvent for part numbers to be used.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Combination Breather Valves & Humidity Indicators MIV-TA340-R - TA340-R - Shenzhen Milvent Technology Co., Limited
Futian,Shenzhen, China
Combination Breather Valves & Humidity Indicators MIV-TA340-R
TA340-R
Combination Breather Valves & Humidity Indicators MIV-TA340-R TA340-R
The MIV-TA340-R incorporates a Humidity Indicator (not separately replaceable) and a two-way Breather Valve in the same aluminum housing, thereby saving space and the cost of an additional hole in the case. The valve has separate and distinct settings for both pressure and vacuum relief. It has a flow rate of 0.5 to 3.0 SCFM at 1.5 psid above the valve setting. Standard settings are from 0.5 psid to 3.0 psid reseal pressure. The lower the setting, the higher the flow rate, making this valve suitable for transit cases and similar applications up to 25 cubic feet in volume. Designed to accept a replaceable desiccant cartridge, this valve will mate with our Mounting Flanges for ease of desiccant replacement. Desiccant cartridges are available in lengths of up to six inches and hold approximately 6.5 grams (0.23 ounces) per inch of cartridge. There is a separate air path to the Humidity Indicator, bypassing the desiccant cartridge. IMPORTANT: The installation of the desiccant cartridge will reduce the available flow rate for a given pressure setting. The MIV-TA340-R Breather Valve is lightweight, rugged, tamper-proof and requires no field maintenance. Corrosion-resistant materials are used throughout. The valve seal is made of silicone rubber. A manual release push button is standard on all TA340-R Breather Valves. It is used to equalize residual pressure or vacuum differentials in order to make opening the container easier. Gasket, washer and hex nut are provided with each valve. The standard MIV-TA340-R valve shows humidity levels of 20%RH, 40%RH, and 60%RH. This valve is also available with humidity levels of 10%RH, 20%RH, and 30%RH. Specify these lower humidity levels by substituting TA341 for TA340 in the part number. RFI/EMI shielding is available. TA340-R Valves may also be equipped with a rear-mounted High Flow Filter, which can also incorporate RFI/EMI shielding. Materials Housing, Nut & Washer - Aluminum Alloy; Gasket - Silicone Rubber per ZZ-R-765 Materials (Cont.) Window - High Strength Plastic Finish Housing, Nut & Washer - Clear Anodize Mounting Requirements Gasket, nut & washer, provided with each valve* Mounting Hole Diameter 1.05 ± 0.015 (27 ± 0.38 mm) Installation Torque 30-40 in. - lbs. (3.4-4.5 N?m) Maximum Wall Thickness 0.61 (15 mm) Weight 0.09 lbs. (40 grams) Add extra washer for wall thickness less than 0.025 (0.64 mm). (MILVENT P/N 300013-16, order separately.) For threaded boss installation: 3/4-14 NPSM; no counterbore requirement. Add extra washer for wall thickness less than 0.025 (0.64 mm). (AGM P/N 300013-16, order separately.) For threaded boss installation: 3/4-14 NPSM; no counterbore requirement. Contact MILVENT'S Engineering department for information on NEMA and IP ratings. TA340-R Drawing *To convert to metric equivalent (millibars) multiply by 69 †To convert metric equivalent (liters/sec) multiply by 0.472 Dash numbers for the Pressure and Vacuum sides may be used in any combination (i.e. TA340-05-15-R). Milvent can also supply TA340-R Valves with other settings than those shown above. Please contact Milvent for availability. Before making drawings of these valves, contact Milvent for part numbers to be used.

The MIV-TA340-R incorporates a Humidity Indicator (not separately replaceable) and a two-way Breather Valve in the same aluminum housing, thereby saving space and the cost of an additional hole in the case. The valve has separate and distinct settings for both pressure and vacuum relief. It has a flow rate of 0.5 to 3.0 SCFM at 1.5 psid above the valve setting. Standard settings are from 0.5 psid to 3.0 psid reseal pressure. The lower the setting, the higher the flow rate, making this valve suitable for transit cases and similar applications up to 25 cubic feet in volume.

Designed to accept a replaceable desiccant cartridge, this valve will mate with our Mounting Flanges for ease of desiccant replacement. Desiccant cartridges are available in lengths of up to six inches and hold approximately 6.5 grams (0.23 ounces) per inch of cartridge. There is a separate air path to the Humidity Indicator, bypassing the desiccant cartridge. IMPORTANT: The installation of the desiccant cartridge will reduce the available flow rate for a given pressure setting.

The MIV-TA340-R Breather Valve is lightweight, rugged, tamper-proof and requires no field maintenance. Corrosion-resistant materials are used throughout. The valve seal is made of silicone rubber. A manual release push button is standard on all TA340-R Breather Valves. It is used to equalize residual pressure or vacuum differentials in order to make opening the container easier. Gasket, washer and hex nut are provided with each valve.

The standard MIV-TA340-R valve shows humidity levels of 20%RH, 40%RH, and 60%RH. This valve is also available with humidity levels of 10%RH, 20%RH, and 30%RH. Specify these lower humidity levels by substituting TA341 for TA340 in the part number.

RFI/EMI shielding is available. TA340-R Valves may also be equipped with a rear-mounted High Flow Filter, which can also incorporate RFI/EMI shielding.

Materials Housing, Nut & Washer - Aluminum Alloy; Gasket - Silicone Rubber per ZZ-R-765

Materials (Cont.) Window - High Strength Plastic

Finish Housing, Nut & Washer - Clear Anodize

Mounting Requirements Gasket, nut & washer, provided with each valve*

Mounting Hole Diameter 1.05 ± 0.015 (27 ± 0.38 mm)

Installation Torque 30-40 in. - lbs. (3.4-4.5 N?m)

Maximum Wall Thickness 0.61 (15 mm)

Weight 0.09 lbs. (40 grams)

Add extra washer for wall thickness less than 0.025 (0.64 mm). (MILVENT P/N 300013-16, order separately.)

For threaded boss installation: 3/4-14 NPSM; no counterbore requirement.

Add extra washer for wall thickness less than 0.025 (0.64 mm). (AGM P/N 300013-16, order separately.)
For threaded boss installation: 3/4-14 NPSM; no counterbore requirement.

Contact MILVENT'S Engineering department for information on NEMA and IP ratings.

TA340-R Drawing

*To convert to metric equivalent (millibars) multiply by 69
†To convert metric equivalent (liters/sec) multiply by 0.472

Dash numbers for the Pressure and Vacuum sides may be used in any combination (i.e. TA340-05-15-R). Milvent can also supply TA340-R Valves with other settings than those shown above. Please contact Milvent for availability. Before making drawings of these valves, contact Milvent for part numbers to be used.

Supplier's Site

Technical Specifications

  Shenzhen Milvent Technology Co., Limited
Product Category Plugs, Stoppers, and Inserts
Product Number TA340-R
Product Name Combination Breather Valves & Humidity Indicators MIV-TA340-R
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

m6x1.0 metal Aluminum Vent Plug - MIV-06MA-7-6.8 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Aluminum; Aluminum
NPT Thread 1" NPT; M6x1.0
View Details
Black M16x1.5 Plastic Vent Plug,Breathers,Waterproof Vent Plug,Protective Vents,Screw-In Vents - MIV-16B - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material Plastic
NPT Thread 1 1/2" NPT; M16X1.5
View Details
EPDM Sealing Plugs - MIV-ESP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
M20x1.5 Aluminum Valve Breather for EV Battery and Gearbox - MIV-20MAB-V-F-GSK - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded; Vented
Material Aluminum; Aluminum housing (black anodized)
View Details