Polymer Molding, Inc. FCL Series FCL-9/16

Description
The extended length Flange Caps are designed for applications where thread length or product design requires additional protection. The FCL Series Caps will fit standard threaded and non-threaded fittings or smooth cylindrical tubing. Typical wall thickness: .032 Color: Red Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant
Description
The extended length Flange Caps are designed for applications where thread length or product design requires additional protection. The FCL Series Caps will fit standard threaded and non-threaded fittings or smooth cylindrical tubing. Typical wall thickness: .032 Color: Red Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
FCL Series - FCL-9/16 - Polymer Molding, Inc.
Erie, PA, USA
FCL Series
FCL-9/16
FCL Series FCL-9/16
The extended length Flange Caps are designed for applications where thread length or product design requires additional protection. The FCL Series Caps will fit standard threaded and non-threaded fittings or smooth cylindrical tubing. Typical wall thickness: .032 Color: Red Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

The extended length Flange Caps are designed for applications where thread length or product design requires additional protection. The FCL Series Caps will fit standard threaded and non-threaded fittings or smooth cylindrical tubing.

  • Typical wall thickness: .032
  • Color: Red
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Caps, Grips, and Closures
Product Number FCL-9/16
Product Name FCL Series
Shape / Application Round
Features Flange
Fitted Depth 1.41 inch (35.71 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details
Little Mule Wire Grips Rigging/Accessories -  - Columbus McKinnon Corporation
Specs
Shape / Application Round; Round Hand Grip
View Details
Flanged Plastic Caps - FCS.813 - MOCAP LLC
Specs
Features Threaded; Flange
Material Polyethylene (PE)
View Details