Polymer Molding, Inc. FC Series FC-2-5/8

Description
Flanged Caps are designed to fit standard threaded fittings or smooth cylindrical tubing. Typical wall thickness: .032 Color: Orange Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) FC 7MM, 9MM, 12MM, FC 1-15/16, FC 2-5/8 are natural in color RoHS Compliant
Description
Flanged Caps are designed to fit standard threaded fittings or smooth cylindrical tubing. Typical wall thickness: .032 Color: Orange Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) FC 7MM, 9MM, 12MM, FC 1-15/16, FC 2-5/8 are natural in color RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
FC Series - FC-2-5/8 - Polymer Molding, Inc.
Erie, PA, USA
FC Series
FC-2-5/8
FC Series FC-2-5/8
Flanged Caps are designed to fit standard threaded fittings or smooth cylindrical tubing. Typical wall thickness: .032 Color: Orange Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) FC 7MM, 9MM, 12MM, FC 1-15/16, FC 2-5/8 are natural in color RoHS Compliant

Flanged Caps are designed to fit standard threaded fittings or smooth cylindrical tubing.

  • Typical wall thickness: .032
  • Color: Orange
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • FC 7MM, 9MM, 12MM, FC 1-15/16, FC 2-5/8 are natural in color
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Caps, Grips, and Closures
Product Number FC-2-5/8
Product Name FC Series
Shape / Application Round; Fits Standard Threaded Fittings
Features Flange
Fitted Depth 0.9900 inch (25.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Night Cap, Bell End, 27
Specs
Material Polyethylene (PE); Polyethylene
View Details
Little Mule Wire Grips Rigging/Accessories -  - Columbus McKinnon Corporation
Specs
Shape / Application Round; Round Hand Grip
View Details
Number Series - Non-Threaded Tapered Dual-Function Plastic Caps and Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Tapered
View Details