Polymer Molding, Inc. FC Series FC-1-15/16

Description
Flanged Caps are designed to fit standard threaded fittings or smooth cylindrical tubing. Typical wall thickness: .032 Color: Orange Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) FC 7MM, 9MM, 12MM, FC 1-15/16, FC 2-5/8 are natural in color RoHS Compliant
Description
Flanged Caps are designed to fit standard threaded fittings or smooth cylindrical tubing. Typical wall thickness: .032 Color: Orange Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) FC 7MM, 9MM, 12MM, FC 1-15/16, FC 2-5/8 are natural in color RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
FC Series FC-1-15/16
Flanged Caps are designed to fit standard threaded fittings or smooth cylindrical tubing. Typical wall thickness: .032 Color: Orange Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) FC 7MM, 9MM, 12MM, FC 1-15/16, FC 2-5/8 are natural in color RoHS Compliant

Flanged Caps are designed to fit standard threaded fittings or smooth cylindrical tubing.

  • Typical wall thickness: .032
  • Color: Orange
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • FC 7MM, 9MM, 12MM, FC 1-15/16, FC 2-5/8 are natural in color
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Caps, Grips, and Closures
Product Number FC-1-15/16
Product Name FC Series
Shape / Application Round; Fits Standard Threaded Fittings
Features Flange
Fitted Depth 0.6940 inch (17.63 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GP Series/Heavy Duty - Non-Threaded Tapered Dual Function Plastic Caps and Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Tapered
Material Polyethylene (PE)
View Details
Pipe Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round; Pipe Lock
Features Threaded
View Details