Polymer Molding, Inc. CS Series CS-7/8

Description
CS Series Caps are designed to fit outside diameters on tubing and other round objects with or without threads. These caps are designed to cap diameters or threaded products that offer a limited exposed area to be protected. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant
Description
CS Series Caps are designed to fit outside diameters on tubing and other round objects with or without threads. These caps are designed to cap diameters or threaded products that offer a limited exposed area to be protected. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
CS Series - CS-7/8 - Polymer Molding, Inc.
Erie, PA, USA
CS Series
CS-7/8
CS Series CS-7/8
CS Series Caps are designed to fit outside diameters on tubing and other round objects with or without threads. These caps are designed to cap diameters or threaded products that offer a limited exposed area to be protected. Typical wall thickness: .032 Color: Blue Material: Low Density Polyethylene LDPE service temperature: 150° F (66° C) RoHS Compliant

CS Series Caps are designed to fit outside diameters on tubing and other round objects with or without threads. These caps are designed to cap diameters or threaded products that offer a limited exposed area to be protected.

  • Typical wall thickness: .032
  • Color: Blue
  • Material: Low Density Polyethylene
  • LDPE service temperature: 150° F (66° C)
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Polymer Molding, Inc.
Product Category Caps, Grips, and Closures
Product Number CS-7/8
Product Name CS Series
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round; Pipe Lock
Features Threaded
View Details
Little Mule Wire Grips Rigging/Accessories -  - Columbus McKinnon Corporation
Specs
Shape / Application Round; Round Hand Grip
View Details