PolyMax,Ñ¢ PC is a 2.85 mm black 3D filament designed for engineering applications, offering a combination of strength, toughness, and heat resistance. It has a density of 1.18 ,Äì 1.20 g/cm² and a glass transition temperature of 113 °C. The Vicat softening temperature is 117 °C, and it has a decomposition temperature exceeding 360 °C. Mechanical properties include a Young's modulus of 2048 ± 66 MPa, tensile strength of 59.7 ± 1.8 MPa, and elongation at break of 12.2 ± 1.4%. The filament is recommended for printing at nozzle temperatures between 250 °C and 270 °C, with a build plate temperature of 90 °C to 105 °C. It is advised to use an enclosure during printing and to anneal printed parts at 100 °C for 2 hours to relieve internal stresses. This filament is RoHS compliant and suitable for a variety of applications where durability and heat resistance are critical.
3D FILAMENT, 2.85MM, PC, BLACK, 750G ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fibers and Filaments |
| Product Number | 42AH0033 |
| Product Name | 3D Filament, 2.85Mm, Pc, Black, 750G Rohs Compliant Polymaker |