Polyguard's Insulrap™ 'No Torch' 125 NG is a 125-MIL thick peel 'n stick vapor retarder membrane for hot and cold piping systems. 'No Torch' 125 NG is a multi-laminate product with an 8-MIL polyester scrim reinforced outer membrane over 112-MILs or rubberized bitumen compound with 5-MILs of polyethylene/aluminu
'No Torch' 125 NG is to be designed to be installed as a vapor and moisture barrier over insulation for direct burial applications. 'No Torch' 125 NG is an elevated temperature membrane (up to 180°F surface temp) which can be installed using no open flame! 'No Torch' 125 NG is designed for any type backfill operation over almost any piping system.
'No Torch' 125 NG is not UV stable and cannot be exposed to UV light for an extended period of time.
'No Torch' 125 NG has the properties necessary to tolerate up to 500% elongation before break, so it will expand and contract with the piping system.
| Polyguard Products, Inc. | |
|---|---|
| Product Category | Gas and Vapor Barriers |
| Product Number | Insulrap 'No Torch' 125 NG |
| Product Name | Self Adhesive Vapor Barrier and Waterproffing Membrane |
| Form | Membrane/Sheeting |