KOSTER American Corporation One-Coat Moisture Vapor Reduction and Alkalinity Control System VAP I® 2000

Description
VAP I® 2000 is a 2 component, 100% solids, Epoxy-Based moisture vapor reduction system. It is VOC compliant, moisture and pH resistant, and can block moisture vapor emissions from coming through a concrete slab (on or below grade) from up to 25 lbs/1000 SF/24 hrs and can reduce levels to below the 3 lbs/1000 SF/24 hrs threshold established by today's modern flooring systems. A 10 year labor and material warranty is our guarantee that we stand behind this tried and tested product. Cure time is 12 hours and is compatible with most flooring systems. Features include: ●Easy to apply ●VOC compliant. ●Little to no odor. ●Unaffected by a pH 14. (ASTM D-1308 test method) ●Up to 97% reduction in moisture vapor emissions (ASTM E-96-05) ●1056 psi (100%) cohesive failure of substrate. (ASTM D-7234) ●10 year, multi-million dollar independently insured warranty.
Datasheet
Description
VAP I® 2000 is a 2 component, 100% solids, Epoxy-Based moisture vapor reduction system. It is VOC compliant, moisture and pH resistant, and can block moisture vapor emissions from coming through a concrete slab (on or below grade) from up to 25 lbs/1000 SF/24 hrs and can reduce levels to below the 3 lbs/1000 SF/24 hrs threshold established by today's modern flooring systems. A 10 year labor and material warranty is our guarantee that we stand behind this tried and tested product. Cure time is 12 hours and is compatible with most flooring systems. Features include: ●Easy to apply ●VOC compliant. ●Little to no odor. ●Unaffected by a pH 14. (ASTM D-1308 test method) ●Up to 97% reduction in moisture vapor emissions (ASTM E-96-05) ●1056 psi (100%) cohesive failure of substrate. (ASTM D-7234) ●10 year, multi-million dollar independently insured warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
One-Coat Moisture Vapor Reduction and Alkalinity Control System - VAP I® 2000 - KOSTER American Corporation
Virginia Beach, VA, USA
One-Coat Moisture Vapor Reduction and Alkalinity Control System
VAP I® 2000
One-Coat Moisture Vapor Reduction and Alkalinity Control System VAP I® 2000
VAP I® 2000 is a 2 component, 100% solids, Epoxy-Based moisture vapor reduction system. It is VOC compliant, moisture and pH resistant, and can block moisture vapor emissions from coming through a concrete slab (on or below grade) from up to 25 lbs/1000 SF/24 hrs and can reduce levels to below the 3 lbs/1000 SF/24 hrs threshold established by today's modern flooring systems. A 10 year labor and material warranty is our guarantee that we stand behind this tried and tested product. Cure time is 12 hours and is compatible with most flooring systems. Features include: ●Easy to apply ●VOC compliant. ●Little to no odor. ●Unaffected by a pH 14. (ASTM D-1308 test method) ●Up to 97% reduction in moisture vapor emissions (ASTM E-96-05) ●1056 psi (100%) cohesive failure of substrate. (ASTM D-7234) ●10 year, multi-million dollar independently insured warranty.

VAP I® 2000 is a 2 component, 100% solids, Epoxy-Based moisture vapor reduction system. It is VOC compliant, moisture and pH resistant, and can block moisture vapor emissions from coming through a concrete slab (on or below grade) from up to 25 lbs/1000 SF/24 hrs and can reduce levels to below the 3 lbs/1000 SF/24 hrs threshold established by today's modern flooring systems. A 10 year labor and material warranty is our guarantee that we stand behind this tried and tested product. Cure time is 12 hours and is compatible with most flooring systems.

Features include:

●Easy to apply
●VOC compliant.
●Little to no odor.
●Unaffected by a pH 14. (ASTM D-1308 test method)
●Up to 97% reduction in moisture vapor emissions (ASTM E-96-05)
●1056 psi (100%) cohesive failure of substrate. (ASTM D-7234)
●10 year, multi-million dollar independently insured warranty.

Supplier's Site Datasheet

Technical Specifications

  KOSTER American Corporation
Product Category Gas and Vapor Barriers
Product Number VAP I® 2000
Product Name One-Coat Moisture Vapor Reduction and Alkalinity Control System
Unlock Full Specs
to access all available technical data

Similar Products

System III MB -  - Epro Services, Inc.
Epro Services, Inc.
Specs
Form Membrane/Sheeting
Material Polypropylene
Applications Concerte; Floors; Foundations
View Details
Woven and Treated Glass Fiber Mesh - Dryvit Grid Tape - Dryvit UK
Specs
Form Other; Tape
Material Other
Thickness 0.9843 inch (25 mm)
View Details
Insulation Facing/Vapor Barrier Specialty Fabric - 9700B - Intertape Polymer Group, Inc.
Specs
Form Membrane/Sheeting
Applications Building Wrap
Thickness 0.0492 to 0.0689 inch (1.25 to 1.75 mm)
View Details
Aluminum Self-Adhering Window/Door Flashing Tape - Aluma Flash™ - Polyguard Products, Inc.
Specs
Form Membrane/Sheeting
Material Polythylene; Other; Rubberized Asphalt
Applications Windows
View Details