Polygon Company Semi-Std. Braided 300-2205

Description
The Circumferential Fiber Orientation and Unidirectional Fiber Orientation tubing process refers to the geometry option of the fiber rather than the material selection. Braiding is a process that interweaves or interlocks the fibers into a circular shape, this can include other symmetrical geometrical shapes. This process also uses an electrical grade continuous fiber material encapsulated within a thermoset resin matrix. Braiding offers a unique solution for very thin wall applications. Some have been as thin as 0.008". For some unique applications, secondary unidirectional fibers can be added to increase the tensile strength. Key Features High strength-to-weight ratio Thin wall cross-section High hoop and burst strength Excellent dielectric properties Electromagnetically transparent Proven bio-compatibility USP Class VI and ISO 10993 compliant Multiple finish option
Description
The Circumferential Fiber Orientation and Unidirectional Fiber Orientation tubing process refers to the geometry option of the fiber rather than the material selection. Braiding is a process that interweaves or interlocks the fibers into a circular shape, this can include other symmetrical geometrical shapes. This process also uses an electrical grade continuous fiber material encapsulated within a thermoset resin matrix. Braiding offers a unique solution for very thin wall applications. Some have been as thin as 0.008". For some unique applications, secondary unidirectional fibers can be added to increase the tensile strength. Key Features High strength-to-weight ratio Thin wall cross-section High hoop and burst strength Excellent dielectric properties Electromagnetically transparent Proven bio-compatibility USP Class VI and ISO 10993 compliant Multiple finish option

Suppliers

Company
Product
Description
Supplier Links
Semi-Std. Braided - 300-2205 - Polygon Company
Walkerton, IN, USA
Semi-Std. Braided
300-2205
Semi-Std. Braided 300-2205
The Circumferential Fiber Orientation and Unidirectional Fiber Orientation tubing process refers to the geometry option of the fiber rather than the material selection. Braiding is a process that interweaves or interlocks the fibers into a circular shape, this can include other symmetrical geometrical shapes. This process also uses an electrical grade continuous fiber material encapsulated within a thermoset resin matrix. Braiding offers a unique solution for very thin wall applications. Some have been as thin as 0.008". For some unique applications, secondary unidirectional fibers can be added to increase the tensile strength. Key Features High strength-to-weight ratio Thin wall cross-section High hoop and burst strength Excellent dielectric properties Electromagnetically transparent Proven bio-compatibility USP Class VI and ISO 10993 compliant Multiple finish option

The Circumferential Fiber Orientation and Unidirectional Fiber Orientation tubing process refers to the geometry option of the fiber rather than the material selection. Braiding is a process that interweaves or interlocks the fibers into a circular shape, this can include other symmetrical geometrical shapes. This process also uses an electrical grade continuous fiber material encapsulated within a thermoset resin matrix. Braiding offers a unique solution for very thin wall applications. Some have been as thin as 0.008". For some unique applications, secondary unidirectional fibers can be added to increase the tensile strength.

Key Features

  • High strength-to-weight ratio
  • Thin wall cross-section
  • High hoop and burst strength
  • Excellent dielectric properties
  • Electromagnetically transparent
  • Proven bio-compatibility
  • USP Class VI and ISO 10993 compliant
  • Multiple finish option
Supplier's Site

Technical Specifications

  Polygon Company
Product Category Tubing
Product Number 300-2205
Product Name Semi-Std. Braided
Application Medical / Pharmaceutical
Unlock Full Specs
to access all available technical data

Similar Products

Latex Tubing - 250X063LR - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber (optional feature); Synthetic Rubber (optional feature)
Application Laboratory
View Details
Polyurethane Tubing - MUT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
Color / Clarity Clear; Translucent; Solid
View Details
Urethane Tubing - URT1-0805 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Extruded Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear; Translucent; Solid; Multi
View Details