Polygon Company Semi-Std. Braided 300-2060

Description
The Circumferential Fiber Orientation and Unidirectional Fiber Orientation tubing process refers to the geometry option of the fiber rather than the material selection. Braiding is a process that interweaves or interlocks the fibers into a circular shape, this can include other symmetrical geometrical shapes. This process also uses an electrical grade continuous fiber material encapsulated within a thermoset resin matrix. Braiding offers a unique solution for very thin wall applications. Some have been as thin as 0.008". For some unique applications, secondary unidirectional fibers can be added to increase the tensile strength. Key Features High strength-to-weight ratio Thin wall cross-section High hoop and burst strength Excellent dielectric properties Electromagnetically transparent Proven bio-compatibility USP Class VI and ISO 10993 compliant Multiple finish option
Description
The Circumferential Fiber Orientation and Unidirectional Fiber Orientation tubing process refers to the geometry option of the fiber rather than the material selection. Braiding is a process that interweaves or interlocks the fibers into a circular shape, this can include other symmetrical geometrical shapes. This process also uses an electrical grade continuous fiber material encapsulated within a thermoset resin matrix. Braiding offers a unique solution for very thin wall applications. Some have been as thin as 0.008". For some unique applications, secondary unidirectional fibers can be added to increase the tensile strength. Key Features High strength-to-weight ratio Thin wall cross-section High hoop and burst strength Excellent dielectric properties Electromagnetically transparent Proven bio-compatibility USP Class VI and ISO 10993 compliant Multiple finish option

Suppliers

Company
Product
Description
Supplier Links
Semi-Std. Braided - 300-2060 - Polygon Company
Walkerton, IN, USA
Semi-Std. Braided
300-2060
Semi-Std. Braided 300-2060
The Circumferential Fiber Orientation and Unidirectional Fiber Orientation tubing process refers to the geometry option of the fiber rather than the material selection. Braiding is a process that interweaves or interlocks the fibers into a circular shape, this can include other symmetrical geometrical shapes. This process also uses an electrical grade continuous fiber material encapsulated within a thermoset resin matrix. Braiding offers a unique solution for very thin wall applications. Some have been as thin as 0.008". For some unique applications, secondary unidirectional fibers can be added to increase the tensile strength. Key Features High strength-to-weight ratio Thin wall cross-section High hoop and burst strength Excellent dielectric properties Electromagnetically transparent Proven bio-compatibility USP Class VI and ISO 10993 compliant Multiple finish option

The Circumferential Fiber Orientation and Unidirectional Fiber Orientation tubing process refers to the geometry option of the fiber rather than the material selection. Braiding is a process that interweaves or interlocks the fibers into a circular shape, this can include other symmetrical geometrical shapes. This process also uses an electrical grade continuous fiber material encapsulated within a thermoset resin matrix. Braiding offers a unique solution for very thin wall applications. Some have been as thin as 0.008". For some unique applications, secondary unidirectional fibers can be added to increase the tensile strength.

Key Features

  • High strength-to-weight ratio
  • Thin wall cross-section
  • High hoop and burst strength
  • Excellent dielectric properties
  • Electromagnetically transparent
  • Proven bio-compatibility
  • USP Class VI and ISO 10993 compliant
  • Multiple finish option
Supplier's Site

Technical Specifications

  Polygon Company
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 300-2060
Product Name Semi-Std. Braided
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Fence Privacy -Fence Slats - FinLink - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.38 inch (34.92 mm)
View Details
PTFE seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
End plate - 2216-7692 - WAGO
Specs
Form / Shape Plate
Thickness 1.64 inch (41.7 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details