POLYCASE® Enclosure;Box-Lid;ABS;4.375x3.125x2 in.;Mounting Flange;Remote Control;Utility TS-3420F

Description
Plastic Electronic Enclosure, Textured Finish Surface, UL94 V-0 Flammability Rating PC board mounting Screw-on closure Flush mounted cover Cover has 2 optional PC board mounting bosses.
Description
Plastic Electronic Enclosure, Textured Finish Surface, UL94 V-0 Flammability Rating PC board mounting Screw-on closure Flush mounted cover Cover has 2 optional PC board mounting bosses.

Suppliers

Company
Product
Description
Supplier Links
Enclosure;Box-Lid;ABS;4.375x3.125x2 in.;Mounting Flange;Remote Control;Utility - 70196659 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;Box-Lid;ABS;4.375x3.125x2 in.;Mounting Flange;Remote Control;Utility
70196659
Enclosure;Box-Lid;ABS;4.375x3.125x2 in.;Mounting Flange;Remote Control;Utility 70196659
Plastic Electronic Enclosure, Textured Finish Surface, UL94 V-0 Flammability Rating PC board mounting Screw-on closure Flush mounted cover Cover has 2 optional PC board mounting bosses.

Plastic Electronic Enclosure, Textured Finish Surface, UL94 V-0 Flammability Rating

  • PC board mounting
  • Screw-on closure
  • Flush mounted cover
    Cover has 2 optional PC board mounting bosses.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196659
Product Name Enclosure;Box-Lid;ABS;4.375x3.125x2 in.;Mounting Flange;Remote Control;Utility
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
TNCN Junction boxes - tncn-1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details