POLYCASE® Enclosu;ABS;Box-Lid;3x3x1.5;Mountitng Flange;Remote Control;General Use; Utility TS-3315F

Description
Plastic Electronic Enclosure, Textured Finish Surface, UL94 V-0 Flammability Rating PC board mounting Screw-on closure Flush mounted cover Cover has 2 optional PC board mounting bosses.
Description
Plastic Electronic Enclosure, Textured Finish Surface, UL94 V-0 Flammability Rating PC board mounting Screw-on closure Flush mounted cover Cover has 2 optional PC board mounting bosses.

Suppliers

Company
Product
Description
Supplier Links
Enclosu;ABS;Box-Lid;3x3x1.5;Mountitng Flange;Remote Control;General Use; Utility - 70196724 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosu;ABS;Box-Lid;3x3x1.5;Mountitng Flange;Remote Control;General Use; Utility
70196724
Enclosu;ABS;Box-Lid;3x3x1.5;Mountitng Flange;Remote Control;General Use; Utility 70196724
Plastic Electronic Enclosure, Textured Finish Surface, UL94 V-0 Flammability Rating PC board mounting Screw-on closure Flush mounted cover Cover has 2 optional PC board mounting bosses.

Plastic Electronic Enclosure, Textured Finish Surface, UL94 V-0 Flammability Rating

  • PC board mounting
  • Screw-on closure
  • Flush mounted cover
    Cover has 2 optional PC board mounting bosses.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196724
Product Name Enclosu;ABS;Box-Lid;3x3x1.5;Mountitng Flange;Remote Control;General Use; Utility
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EDMS Motorstarter - edms motorstarter - BARTEC
Specs
Material Aluminum; Steel
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details