POLYCASE® Enclosure,Box-Lid;ABS;Mounting Flange;3x1.5x2 in.;Utility;Genral use TS-2315F

Description
Plastic Electronic Enclosure, Textured Finish Surface, UL94 V-0 Flammability Rating PC board mounting Screw-on closure Flush mounted cover Cover has 2 optional PC board mounting bosses.
Description
Plastic Electronic Enclosure, Textured Finish Surface, UL94 V-0 Flammability Rating PC board mounting Screw-on closure Flush mounted cover Cover has 2 optional PC board mounting bosses.

Suppliers

Company
Product
Description
Supplier Links
Enclosure,Box-Lid;ABS;Mounting Flange;3x1.5x2 in.;Utility;Genral use - 70196722 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure,Box-Lid;ABS;Mounting Flange;3x1.5x2 in.;Utility;Genral use
70196722
Enclosure,Box-Lid;ABS;Mounting Flange;3x1.5x2 in.;Utility;Genral use 70196722
Plastic Electronic Enclosure, Textured Finish Surface, UL94 V-0 Flammability Rating PC board mounting Screw-on closure Flush mounted cover Cover has 2 optional PC board mounting bosses.

Plastic Electronic Enclosure, Textured Finish Surface, UL94 V-0 Flammability Rating

  • PC board mounting
  • Screw-on closure
  • Flush mounted cover
    Cover has 2 optional PC board mounting bosses.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196722
Product Name Enclosure,Box-Lid;ABS;Mounting Flange;3x1.5x2 in.;Utility;Genral use
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
ESI Enclosure - esi enclosure - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details