POLYCASE® Enclosure; Handheld;ABS;Textured; 6.015x4.010x1.5 in.;Black;General Use;Utility SL-68PMBT

Description
SL Series Plastic Electronic Enclosures Slender profile is ideal for today’s surface mount technology Sleek design meets the demand for contemporary styling ABS Plastic with UL's Highest Flame Rating of 94-5 VA Internal PC Board Mounting Bosses Textured Finish Screw-on Covers and Screws Included Stocked in Black Also Available with Smooth Recessed Area
Description
SL Series Plastic Electronic Enclosures Slender profile is ideal for today’s surface mount technology Sleek design meets the demand for contemporary styling ABS Plastic with UL's Highest Flame Rating of 94-5 VA Internal PC Board Mounting Bosses Textured Finish Screw-on Covers and Screws Included Stocked in Black Also Available with Smooth Recessed Area

Suppliers

Company
Product
Description
Supplier Links
Enclosure; Handheld;ABS;Textured; 6.015x4.010x1.5 in.;Black;General Use;Utility - 70196554 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Handheld;ABS;Textured; 6.015x4.010x1.5 in.;Black;General Use;Utility
70196554
Enclosure; Handheld;ABS;Textured; 6.015x4.010x1.5 in.;Black;General Use;Utility 70196554
SL Series Plastic Electronic Enclosures Slender profile is ideal for today’s surface mount technology Sleek design meets the demand for contemporary styling ABS Plastic with UL's Highest Flame Rating of 94-5 VA Internal PC Board Mounting Bosses Textured Finish Screw-on Covers and Screws Included Stocked in Black Also Available with Smooth Recessed Area

SL Series Plastic Electronic Enclosures

  • Slender profile is ideal for today’s surface mount technology
  • Sleek design meets the demand for contemporary styling
  • ABS Plastic with UL's Highest Flame Rating of 94-5 VA
  • Internal PC Board Mounting Bosses
  • Textured Finish
  • Screw-on Covers and Screws Included
  • Stocked in Black
  • Also Available with Smooth Recessed Area
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196554
Product Name Enclosure; Handheld;ABS;Textured; 6.015x4.010x1.5 in.;Black;General Use;Utility
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
GRP nR Zone 2 - universal-access-point-enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details