POLYCASE® Enclosure;Handheld;ABS;3.993x2.026x1.1 in.;General Use;Utility;Gray SL-30PMBT

Description
SL Series Plastic Electronic Enclosures Flammability rating UL94V-0 ABS Plastic with UL's Highest Flame Rating of 94-5 VA Internal PC Board Mounting Bosses Textured Finish Screw-on Covers and Screws Included Stocked in Black Also Available with Smooth Recessed Area
Description
SL Series Plastic Electronic Enclosures Flammability rating UL94V-0 ABS Plastic with UL's Highest Flame Rating of 94-5 VA Internal PC Board Mounting Bosses Textured Finish Screw-on Covers and Screws Included Stocked in Black Also Available with Smooth Recessed Area

Suppliers

Company
Product
Description
Supplier Links
Enclosure;Handheld;ABS;3.993x2.026x1.1 in.;General Use;Utility;Gray - 70196574 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;Handheld;ABS;3.993x2.026x1.1 in.;General Use;Utility;Gray
70196574
Enclosure;Handheld;ABS;3.993x2.026x1.1 in.;General Use;Utility;Gray 70196574
SL Series Plastic Electronic Enclosures Flammability rating UL94V-0 ABS Plastic with UL's Highest Flame Rating of 94-5 VA Internal PC Board Mounting Bosses Textured Finish Screw-on Covers and Screws Included Stocked in Black Also Available with Smooth Recessed Area

SL Series Plastic Electronic Enclosures

  • Flammability rating UL94V-0
  • ABS Plastic with UL's Highest Flame Rating of 94-5 VA
  • Internal PC Board Mounting Bosses
  • Textured Finish
  • Screw-on Covers and Screws Included
  • Stocked in Black
  • Also Available with Smooth Recessed Area
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196574
Product Name Enclosure;Handheld;ABS;3.993x2.026x1.1 in.;General Use;Utility;Gray
Length 3.99 inch (101 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 110-911 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers
Junction Box PBS/PBM-400-N - EMK / EKL light - pbs pbm 400 n - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
System enclosure - 850-834 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.46 inch (164 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers