POLYCASE® Enclosure,Potting Box;ABS;Textured,Black,4.375Lx3.125x2H;General Use; Utility P-3420TX

Description
Enclosure Plastic, Flame Retardant ABS Plastic Body Material, Textured Finish Mounting flanges Bonded to an internal ledge closure Cover: optional flush mounted cover has a smooth surface
Description
Enclosure Plastic, Flame Retardant ABS Plastic Body Material, Textured Finish Mounting flanges Bonded to an internal ledge closure Cover: optional flush mounted cover has a smooth surface

Suppliers

Company
Product
Description
Supplier Links
Enclosure,Potting Box;ABS;Textured,Black,4.375Lx3.125x2H;General Use; Utility - 70196685 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure,Potting Box;ABS;Textured,Black,4.375Lx3.125x2H;General Use; Utility
70196685
Enclosure,Potting Box;ABS;Textured,Black,4.375Lx3.125x2H;General Use; Utility 70196685
Enclosure Plastic, Flame Retardant ABS Plastic Body Material, Textured Finish Mounting flanges Bonded to an internal ledge closure Cover: optional flush mounted cover has a smooth surface

Enclosure Plastic, Flame Retardant ABS Plastic Body Material, Textured Finish

  • Mounting flanges
  • Bonded to an internal ledge closure
  • Cover: optional flush mounted cover has a smooth surface
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196685
Product Name Enclosure,Potting Box;ABS;Textured,Black,4.375Lx3.125x2H;General Use; Utility
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4SSG - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
General Purpose Enclosures - 8194015 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details