POLYCASE® Enclosure,Plastic,ABS,Flame Retardant,Textured,Black,2L x 2W x 1.5H in P-2215TX

Description
Enclosure Plastic, Flame Retardant ABS Plastic Body Material, Textured Finish Mounting flanges Bonded to an internal ledge closure Cover: optional flush mounted cover has a smooth surface
Description
Enclosure Plastic, Flame Retardant ABS Plastic Body Material, Textured Finish Mounting flanges Bonded to an internal ledge closure Cover: optional flush mounted cover has a smooth surface

Suppliers

Company
Product
Description
Supplier Links
Enclosure,Plastic,ABS,Flame Retardant,Textured,Black,2L x 2W x 1.5H in - 70196676 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure,Plastic,ABS,Flame Retardant,Textured,Black,2L x 2W x 1.5H in
70196676
Enclosure,Plastic,ABS,Flame Retardant,Textured,Black,2L x 2W x 1.5H in 70196676
Enclosure Plastic, Flame Retardant ABS Plastic Body Material, Textured Finish Mounting flanges Bonded to an internal ledge closure Cover: optional flush mounted cover has a smooth surface

Enclosure Plastic, Flame Retardant ABS Plastic Body Material, Textured Finish

  • Mounting flanges
  • Bonded to an internal ledge closure
  • Cover: optional flush mounted cover has a smooth surface
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196676
Product Name Enclosure,Plastic,ABS,Flame Retardant,Textured,Black,2L x 2W x 1.5H in
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Customized Enclosures for OEM Electronics -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
Hand Held Enclosures - 583246 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.48 inch (190 mm)
Width 5.43 inch (138 mm)
View Details