POLYCASE® Enclosur,Potting Box;ABS;Textured,Black,1.5 x 1.25 x .80 in;General Use;Utility P-1218TX

Description
Enclosure Plastic, Flame Retardant ABS Plastic Body Material, Textured Finish Mounting flanges Bonded to an internal ledge closure Cover: optional flush mounted cover has a smooth surface
Description
Enclosure Plastic, Flame Retardant ABS Plastic Body Material, Textured Finish Mounting flanges Bonded to an internal ledge closure Cover: optional flush mounted cover has a smooth surface

Suppliers

Company
Product
Description
Supplier Links
Enclosur,Potting Box;ABS;Textured,Black,1.5 x 1.25 x .80 in;General Use;Utility - 70196696 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosur,Potting Box;ABS;Textured,Black,1.5 x 1.25 x .80 in;General Use;Utility
70196696
Enclosur,Potting Box;ABS;Textured,Black,1.5 x 1.25 x .80 in;General Use;Utility 70196696
Enclosure Plastic, Flame Retardant ABS Plastic Body Material, Textured Finish Mounting flanges Bonded to an internal ledge closure Cover: optional flush mounted cover has a smooth surface

Enclosure Plastic, Flame Retardant ABS Plastic Body Material, Textured Finish

  • Mounting flanges
  • Bonded to an internal ledge closure
  • Cover: optional flush mounted cover has a smooth surface
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196696
Product Name Enclosur,Potting Box;ABS;Textured,Black,1.5 x 1.25 x .80 in;General Use;Utility
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EXgate™215 - exgater - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details