POLYCASE® Enclosure;potting Box;ABS;Textured,Black,1L x 1W x.78H in;General Use;Utility P-1175TX

Description
Enclosure Plastic, Flame Retardant ABS Plastic Body Material, Textured Finish Mounting flanges Bonded to an internal ledge closure Cover: optional flush mounted cover has a smooth surface
Description
Enclosure Plastic, Flame Retardant ABS Plastic Body Material, Textured Finish Mounting flanges Bonded to an internal ledge closure Cover: optional flush mounted cover has a smooth surface

Suppliers

Company
Product
Description
Supplier Links
Enclosure;potting Box;ABS;Textured,Black,1L x 1W x.78H in;General Use;Utility - 70196690 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;potting Box;ABS;Textured,Black,1L x 1W x.78H in;General Use;Utility
70196690
Enclosure;potting Box;ABS;Textured,Black,1L x 1W x.78H in;General Use;Utility 70196690
Enclosure Plastic, Flame Retardant ABS Plastic Body Material, Textured Finish Mounting flanges Bonded to an internal ledge closure Cover: optional flush mounted cover has a smooth surface

Enclosure Plastic, Flame Retardant ABS Plastic Body Material, Textured Finish

  • Mounting flanges
  • Bonded to an internal ledge closure
  • Cover: optional flush mounted cover has a smooth surface
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196690
Product Name Enclosure;potting Box;ABS;Textured,Black,1L x 1W x.78H in;General Use;Utility
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
EMC Shielded Aluminium Box - AUXE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square (optional feature)
Length 2.6 to 5.24 inch (66 to 133 mm)
View Details