POLYCASE® Enclosu;ABS;5.5x4.25x1.66 in.;Mounting Flange and Boss;Utility;General Use;Black LP-70FMB

Description
Available with or without Mounting Flange (F) Available with Internal Mounting Bosses (MB) Black ABS Plastic with UL's Highest Flame Rating of 94-5VA (LP35, 55, 70 Are UL 94V-0) Screw-On Covers and Screws Included Optional Recessed Smooth Area on Cover (Not Available on LP35, 55, 70) Where Only the Flush or Textured Cover are Available Also Available in Bone or Gray
Description
Available with or without Mounting Flange (F) Available with Internal Mounting Bosses (MB) Black ABS Plastic with UL's Highest Flame Rating of 94-5VA (LP35, 55, 70 Are UL 94V-0) Screw-On Covers and Screws Included Optional Recessed Smooth Area on Cover (Not Available on LP35, 55, 70) Where Only the Flush or Textured Cover are Available Also Available in Bone or Gray

Suppliers

Company
Product
Description
Supplier Links
Enclosu;ABS;5.5x4.25x1.66 in.;Mounting Flange and Boss;Utility;General Use;Black - 70196579 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosu;ABS;5.5x4.25x1.66 in.;Mounting Flange and Boss;Utility;General Use;Black
70196579
Enclosu;ABS;5.5x4.25x1.66 in.;Mounting Flange and Boss;Utility;General Use;Black 70196579
Available with or without Mounting Flange (F) Available with Internal Mounting Bosses (MB) Black ABS Plastic with UL's Highest Flame Rating of 94-5VA (LP35, 55, 70 Are UL 94V-0) Screw-On Covers and Screws Included Optional Recessed Smooth Area on Cover (Not Available on LP35, 55, 70) Where Only the Flush or Textured Cover are Available Also Available in Bone or Gray

  • Available with or without Mounting Flange (F)
  • Available with Internal Mounting Bosses (MB)
  • Black ABS Plastic with UL's Highest Flame Rating of 94-5VA (LP35, 55, 70 Are UL 94V-0)
  • Screw-On Covers and Screws Included
  • Optional Recessed Smooth Area on Cover (Not Available on LP35, 55, 70) Where Only the Flush or Textured Cover are Available
  • Also Available in Bone or Gray
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196579
Product Name Enclosu;ABS;5.5x4.25x1.66 in.;Mounting Flange and Boss;Utility;General Use;Black
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details