POLYCASE® Enclosur;ABS;5.5x4.25x1.66 in.;Textured;Mounting Flange;Utility;General Use;Blak LP-70F PC BONE

Description
Plastic Enclosure, Flame Retardant ABS Plastic Body Material, Gray Color body and Cover Low profile plastic enclosure UL Listed Textured finish surface material. PC board mounting.
Description
Plastic Enclosure, Flame Retardant ABS Plastic Body Material, Gray Color body and Cover Low profile plastic enclosure UL Listed Textured finish surface material. PC board mounting.

Suppliers

Company
Product
Description
Supplier Links
Enclosur;ABS;5.5x4.25x1.66 in.;Textured;Mounting Flange;Utility;General Use;Blak - 70196741 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosur;ABS;5.5x4.25x1.66 in.;Textured;Mounting Flange;Utility;General Use;Blak
70196741
Enclosur;ABS;5.5x4.25x1.66 in.;Textured;Mounting Flange;Utility;General Use;Blak 70196741
Plastic Enclosure, Flame Retardant ABS Plastic Body Material, Gray Color body and Cover Low profile plastic enclosure UL Listed Textured finish surface material. PC board mounting.

Plastic Enclosure, Flame Retardant ABS Plastic Body Material, Gray Color body and Cover

  • Low profile plastic enclosure
  • UL Listed
    Textured finish surface material. PC board mounting.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196741
Product Name Enclosur;ABS;5.5x4.25x1.66 in.;Textured;Mounting Flange;Utility;General Use;Blak
Length 5.5 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
GUB enclosure - flameproof ex d iic enclosures gub - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details