POLYCASE® Enclosure;ABS;3.29x2.42x1 in.;Textured;Mounting Boss;Utility;General Use;Black LP-21MB BLACK

Description
Plastic Enclosure, Flame Retardant ABS Plastic Body Material, Textured Finish PC board Mounting Mounting flanges Available with or without Mounting Flange (F) Available with Internal Mounting Bosses (MB) Black ABS Plastic with UL's Highest Flame Rating of 94-5VA (LP35, 55, 70 Are UL 94V-0) Screw-On Covers and Screws Included Optional Recessed Smooth Area on Cover (Not Available on LP35, 55, 70) Where Only the Flush or Textured Cover are Available Also Available in Bone or Gray
Description
Plastic Enclosure, Flame Retardant ABS Plastic Body Material, Textured Finish PC board Mounting Mounting flanges Available with or without Mounting Flange (F) Available with Internal Mounting Bosses (MB) Black ABS Plastic with UL's Highest Flame Rating of 94-5VA (LP35, 55, 70 Are UL 94V-0) Screw-On Covers and Screws Included Optional Recessed Smooth Area on Cover (Not Available on LP35, 55, 70) Where Only the Flush or Textured Cover are Available Also Available in Bone or Gray

Suppliers

Company
Product
Description
Supplier Links
Enclosure;ABS;3.29x2.42x1 in.;Textured;Mounting Boss;Utility;General Use;Black - 70196561 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;ABS;3.29x2.42x1 in.;Textured;Mounting Boss;Utility;General Use;Black
70196561
Enclosure;ABS;3.29x2.42x1 in.;Textured;Mounting Boss;Utility;General Use;Black 70196561
Plastic Enclosure, Flame Retardant ABS Plastic Body Material, Textured Finish PC board Mounting Mounting flanges Available with or without Mounting Flange (F) Available with Internal Mounting Bosses (MB) Black ABS Plastic with UL's Highest Flame Rating of 94-5VA (LP35, 55, 70 Are UL 94V-0) Screw-On Covers and Screws Included Optional Recessed Smooth Area on Cover (Not Available on LP35, 55, 70) Where Only the Flush or Textured Cover are Available Also Available in Bone or Gray

Plastic Enclosure, Flame Retardant ABS Plastic Body Material, Textured Finish

  • PC board Mounting
  • Mounting flanges
  • Available with or without Mounting Flange (F)
  • Available with Internal Mounting Bosses (MB)
  • Black ABS Plastic with UL's Highest Flame Rating of 94-5VA (LP35, 55, 70 Are UL 94V-0)
  • Screw-On Covers and Screws Included
  • Optional Recessed Smooth Area on Cover (Not Available on LP35, 55, 70) Where Only the Flush or Textured Cover are Available
  • Also Available in Bone or Gray
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196561
Product Name Enclosure;ABS;3.29x2.42x1 in.;Textured;Mounting Boss;Utility;General Use;Black
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Development Board Enclosures - 2306178 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 2.36 inch (60 mm)
Depth 1.3 inch (33 mm)
View Details
Keystone Electronics Corp.
Specs
Length 6.81 inch (173 mm)
Width 5.25 inch (133 mm)
Features RoHS Compliant
View Details
Emc Shielded 19” Enclosure With Detachable Panels - AUPRE Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Length 88 to 177 inch (2235 to 4496 mm)
Width 430 inch (10922 mm)
Depth 160 to 500 inch (4064 to 12700 mm)
View Details