POLYCASE® Enclosur,Desktop;Instrument;ABS Plastc;8.25x5x3 in.;General Use;Blak;Utility DC-58 LT GRAY

Description
Enclosure, Flame Retardant ABS Plastic Body Material, Rubber Gasket PC board mounting Available with or without mounting flanges Screw into threaded brass inserts for cover on⁄cover off applications (closure) Insert mold capability allows for custom molding without expensive tooling UL 94-5VA Flame Retardant ABS — Black Only Heavy-Duty Design, 0.100" Wall Thickness Screw-On Covers and Screws Included Brass Inserts for Cover Removing and Refastening Textured Surface Internal PC Board Mounting Bosses Stocked in Black and Lt. Gray; Available in Bone
Description
Enclosure, Flame Retardant ABS Plastic Body Material, Rubber Gasket PC board mounting Available with or without mounting flanges Screw into threaded brass inserts for cover on⁄cover off applications (closure) Insert mold capability allows for custom molding without expensive tooling UL 94-5VA Flame Retardant ABS — Black Only Heavy-Duty Design, 0.100" Wall Thickness Screw-On Covers and Screws Included Brass Inserts for Cover Removing and Refastening Textured Surface Internal PC Board Mounting Bosses Stocked in Black and Lt. Gray; Available in Bone

Suppliers

Company
Product
Description
Supplier Links
Enclosur,Desktop;Instrument;ABS Plastc;8.25x5x3 in.;General Use;Blak;Utility - 70196583 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosur,Desktop;Instrument;ABS Plastc;8.25x5x3 in.;General Use;Blak;Utility
70196583
Enclosur,Desktop;Instrument;ABS Plastc;8.25x5x3 in.;General Use;Blak;Utility 70196583
Enclosure, Flame Retardant ABS Plastic Body Material, Rubber Gasket PC board mounting Available with or without mounting flanges Screw into threaded brass inserts for cover on⁄cover off applications (closure) Insert mold capability allows for custom molding without expensive tooling UL 94-5VA Flame Retardant ABS — Black Only Heavy-Duty Design, 0.100" Wall Thickness Screw-On Covers and Screws Included Brass Inserts for Cover Removing and Refastening Textured Surface Internal PC Board Mounting Bosses Stocked in Black and Lt. Gray; Available in Bone

Enclosure, Flame Retardant ABS Plastic Body Material, Rubber Gasket

  • PC board mounting
  • Available with or without mounting flanges
  • Screw into threaded brass inserts for cover on⁄cover off applications (closure)
  • Insert mold capability allows for custom molding without expensive tooling
  • UL 94-5VA Flame Retardant ABS — Black Only
  • Heavy-Duty Design, 0.100" Wall Thickness
  • Screw-On Covers and Screws Included
  • Brass Inserts for Cover Removing and Refastening
  • Textured Surface
  • Internal PC Board Mounting Bosses
  • Stocked in Black and Lt. Gray; Available in Bone
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196583
Product Name Enclosur,Desktop;Instrument;ABS Plastc;8.25x5x3 in.;General Use;Blak;Utility
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details