POLYCASE® Enclos,Desktop;Instrument;ABS Plastc;7.62x4.62x2.25 in.;General Use;Blak;Utility DC-47 BLACK

Description
Plastic Enclosure, Flame Retardant ABS Plastic Body Material, Textured Finish PC board mounting Mounting flanges Insert mold capability allows for custom molding without expensive tooling Screw into threaded brass inserts for cover on⁄cover off applications closure Two styles area on cover may be flush, textured or recessed, smooth for graphic overlays or membrane keypads cover UL 94-5VA Flame Retardant ABS — Black Only Heavy-Duty Design, 0.100" Wall Thickness Screw-On Covers and Screws Included Brass Inserts for Cover Removing and Refastening Textured Surface Internal PC Board Mounting Bosses Stocked in Black and Lt. Gray; Available in Bone
Description
Plastic Enclosure, Flame Retardant ABS Plastic Body Material, Textured Finish PC board mounting Mounting flanges Insert mold capability allows for custom molding without expensive tooling Screw into threaded brass inserts for cover on⁄cover off applications closure Two styles area on cover may be flush, textured or recessed, smooth for graphic overlays or membrane keypads cover UL 94-5VA Flame Retardant ABS — Black Only Heavy-Duty Design, 0.100" Wall Thickness Screw-On Covers and Screws Included Brass Inserts for Cover Removing and Refastening Textured Surface Internal PC Board Mounting Bosses Stocked in Black and Lt. Gray; Available in Bone

Suppliers

Company
Product
Description
Supplier Links
Enclos,Desktop;Instrument;ABS Plastc;7.62x4.62x2.25 in.;General Use;Blak;Utility - 70196779 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclos,Desktop;Instrument;ABS Plastc;7.62x4.62x2.25 in.;General Use;Blak;Utility
70196779
Enclos,Desktop;Instrument;ABS Plastc;7.62x4.62x2.25 in.;General Use;Blak;Utility 70196779
Plastic Enclosure, Flame Retardant ABS Plastic Body Material, Textured Finish PC board mounting Mounting flanges Insert mold capability allows for custom molding without expensive tooling Screw into threaded brass inserts for cover on⁄cover off applications closure Two styles area on cover may be flush, textured or recessed, smooth for graphic overlays or membrane keypads cover UL 94-5VA Flame Retardant ABS — Black Only Heavy-Duty Design, 0.100" Wall Thickness Screw-On Covers and Screws Included Brass Inserts for Cover Removing and Refastening Textured Surface Internal PC Board Mounting Bosses Stocked in Black and Lt. Gray; Available in Bone

Plastic Enclosure, Flame Retardant ABS Plastic Body Material, Textured Finish

  • PC board mounting
  • Mounting flanges
  • Insert mold capability allows for custom molding without expensive tooling
  • Screw into threaded brass inserts for cover on⁄cover off applications closure
  • Two styles area on cover may be flush, textured or recessed, smooth for graphic overlays or membrane keypads cover
  • UL 94-5VA Flame Retardant ABS — Black Only
  • Heavy-Duty Design, 0.100" Wall Thickness
  • Screw-On Covers and Screws Included
  • Brass Inserts for Cover Removing and Refastening
  • Textured Surface
  • Internal PC Board Mounting Bosses
  • Stocked in Black and Lt. Gray; Available in Bone
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196779
Product Name Enclos,Desktop;Instrument;ABS Plastc;7.62x4.62x2.25 in.;General Use;Blak;Utility
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Development Board Enclosures - 2024901 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.58 inch (91 mm)
View Details
Boxes - 36-704-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Plastic, Phenolic
View Details
2 suppliers
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0129 - Newark, An Avnet Company
Specs
Length 1.08 inch (27.51 mm)
Width 1.97 inch (50 mm)
Depth 2.76 inch (70 mm)
View Details