POLYCASE® Enclosur,Desktop;Instrument;ABS Plastic;4.6x4.6x2.2 in.;General Use;Utility;Gray DC-44 LIGHT GRAY

Description
Plastic Enclosure, Flame Retardant ABS Plastic Body Material, Textured Finish PC board mounting Mounting flanges Insert mold capability allows for custom molding without expensive tooling Screw into threaded brass inserts for cover on⁄cover off applications closure Two styles area on cover may be flush, textured or recessed, smooth for graphic overlays or membrane keypads cover UL 94-5VA Flame Retardant ABS — Black Only Heavy-Duty Design, 0.100" Wall Thickness Screw-On Covers and Screws Included Brass Inserts for Cover Removing and Refastening Textured Surface Internal PC Board Mounting Bosses Stocked in Black and Lt. Gray; Available in Bone
Description
Plastic Enclosure, Flame Retardant ABS Plastic Body Material, Textured Finish PC board mounting Mounting flanges Insert mold capability allows for custom molding without expensive tooling Screw into threaded brass inserts for cover on⁄cover off applications closure Two styles area on cover may be flush, textured or recessed, smooth for graphic overlays or membrane keypads cover UL 94-5VA Flame Retardant ABS — Black Only Heavy-Duty Design, 0.100" Wall Thickness Screw-On Covers and Screws Included Brass Inserts for Cover Removing and Refastening Textured Surface Internal PC Board Mounting Bosses Stocked in Black and Lt. Gray; Available in Bone

Suppliers

Company
Product
Description
Supplier Links
Enclosur,Desktop;Instrument;ABS Plastic;4.6x4.6x2.2 in.;General Use;Utility;Gray - 70196773 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosur,Desktop;Instrument;ABS Plastic;4.6x4.6x2.2 in.;General Use;Utility;Gray
70196773
Enclosur,Desktop;Instrument;ABS Plastic;4.6x4.6x2.2 in.;General Use;Utility;Gray 70196773
Plastic Enclosure, Flame Retardant ABS Plastic Body Material, Textured Finish PC board mounting Mounting flanges Insert mold capability allows for custom molding without expensive tooling Screw into threaded brass inserts for cover on⁄cover off applications closure Two styles area on cover may be flush, textured or recessed, smooth for graphic overlays or membrane keypads cover UL 94-5VA Flame Retardant ABS — Black Only Heavy-Duty Design, 0.100" Wall Thickness Screw-On Covers and Screws Included Brass Inserts for Cover Removing and Refastening Textured Surface Internal PC Board Mounting Bosses Stocked in Black and Lt. Gray; Available in Bone

Plastic Enclosure, Flame Retardant ABS Plastic Body Material, Textured Finish

  • PC board mounting
  • Mounting flanges
  • Insert mold capability allows for custom molding without expensive tooling
  • Screw into threaded brass inserts for cover on⁄cover off applications closure
  • Two styles area on cover may be flush, textured or recessed, smooth for graphic overlays or membrane keypads cover
  • UL 94-5VA Flame Retardant ABS — Black Only
  • Heavy-Duty Design, 0.100" Wall Thickness
  • Screw-On Covers and Screws Included
  • Brass Inserts for Cover Removing and Refastening
  • Textured Surface
  • Internal PC Board Mounting Bosses
  • Stocked in Black and Lt. Gray; Available in Bone
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196773
Product Name Enclosur,Desktop;Instrument;ABS Plastic;4.6x4.6x2.2 in.;General Use;Utility;Gray
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Handheld Enclosure, Abs, White; Enclosure Type Takachi - 68X2384 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.38 inch (35 mm)
Depth 2.95 inch (75 mm)
View Details