POLYCASE® Enclosu;Desktop;Instrument;ABS Plastic;4.6x3.1x1.77 in.;General Use;Blak;Utility DC-34 BLACK

Description
Plastic Enclosure, Flame Retardant ABS Plastic Body Material, Textured Finish PC board mounting Mounting flanges Insert mold capability allows for custom molding without expensive tooling Screw into threaded brass inserts for cover on⁄cover off applications closure Two styles area on cover may be flush, textured or recessed, smooth for graphic overlays or membrane keypads cover UL 94-5VA Flame Retardant ABS — Black Only Heavy-Duty Design, 0.100" Wall Thickness Screw-On Covers and Screws Included Brass Inserts for Cover Removing and Refastening Textured Surface Internal PC Board Mounting Bosses Stocked in Black and Lt. Gray; Available in Bone
Description
Plastic Enclosure, Flame Retardant ABS Plastic Body Material, Textured Finish PC board mounting Mounting flanges Insert mold capability allows for custom molding without expensive tooling Screw into threaded brass inserts for cover on⁄cover off applications closure Two styles area on cover may be flush, textured or recessed, smooth for graphic overlays or membrane keypads cover UL 94-5VA Flame Retardant ABS — Black Only Heavy-Duty Design, 0.100" Wall Thickness Screw-On Covers and Screws Included Brass Inserts for Cover Removing and Refastening Textured Surface Internal PC Board Mounting Bosses Stocked in Black and Lt. Gray; Available in Bone

Suppliers

Company
Product
Description
Supplier Links
Enclosu;Desktop;Instrument;ABS Plastic;4.6x3.1x1.77 in.;General Use;Blak;Utility - 70196776 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosu;Desktop;Instrument;ABS Plastic;4.6x3.1x1.77 in.;General Use;Blak;Utility
70196776
Enclosu;Desktop;Instrument;ABS Plastic;4.6x3.1x1.77 in.;General Use;Blak;Utility 70196776
Plastic Enclosure, Flame Retardant ABS Plastic Body Material, Textured Finish PC board mounting Mounting flanges Insert mold capability allows for custom molding without expensive tooling Screw into threaded brass inserts for cover on⁄cover off applications closure Two styles area on cover may be flush, textured or recessed, smooth for graphic overlays or membrane keypads cover UL 94-5VA Flame Retardant ABS — Black Only Heavy-Duty Design, 0.100" Wall Thickness Screw-On Covers and Screws Included Brass Inserts for Cover Removing and Refastening Textured Surface Internal PC Board Mounting Bosses Stocked in Black and Lt. Gray; Available in Bone

Plastic Enclosure, Flame Retardant ABS Plastic Body Material, Textured Finish

  • PC board mounting
  • Mounting flanges
  • Insert mold capability allows for custom molding without expensive tooling
  • Screw into threaded brass inserts for cover on⁄cover off applications closure
  • Two styles area on cover may be flush, textured or recessed, smooth for graphic overlays or membrane keypads cover
  • UL 94-5VA Flame Retardant ABS — Black Only
  • Heavy-Duty Design, 0.100" Wall Thickness
  • Screw-On Covers and Screws Included
  • Brass Inserts for Cover Removing and Refastening
  • Textured Surface
  • Internal PC Board Mounting Bosses
  • Stocked in Black and Lt. Gray; Available in Bone
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196776
Product Name Enclosu;Desktop;Instrument;ABS Plastic;4.6x3.1x1.77 in.;General Use;Blak;Utility
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Desktop and Portable Aluminum Enclosures - Technomet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 2.95 to 5.9 inch (74.93 to 150 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
5 suppliers
Plastic Enclosures With Integrated Handle - CARRYTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 8.74 to 13.7 inch (222 to 348 mm)
View Details