POLYCASE® Enclos,Potting Box;Wallmount;ABS ;2x1.25x1.5 in.;Mounting Flange;General Use BF-150212

Description
ABS Plastic Enclosures for Electronics, UL94V-0 Standard, Black Color Mounting flanges Bonded to an internal ledge closure Ideal for Potting and Encapsulating UL 94-V0 Flame Retardant ABS Plastic Exact Fitting Covers, Glue-On Some Sizes Available with Optional Internal Mounting Bosses Stocked in Black
Description
ABS Plastic Enclosures for Electronics, UL94V-0 Standard, Black Color Mounting flanges Bonded to an internal ledge closure Ideal for Potting and Encapsulating UL 94-V0 Flame Retardant ABS Plastic Exact Fitting Covers, Glue-On Some Sizes Available with Optional Internal Mounting Bosses Stocked in Black

Suppliers

Company
Product
Description
Supplier Links
Enclos,Potting Box;Wallmount;ABS ;2x1.25x1.5 in.;Mounting Flange;General Use - 70196791 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclos,Potting Box;Wallmount;ABS ;2x1.25x1.5 in.;Mounting Flange;General Use
70196791
Enclos,Potting Box;Wallmount;ABS ;2x1.25x1.5 in.;Mounting Flange;General Use 70196791
ABS Plastic Enclosures for Electronics, UL94V-0 Standard, Black Color Mounting flanges Bonded to an internal ledge closure Ideal for Potting and Encapsulating UL 94-V0 Flame Retardant ABS Plastic Exact Fitting Covers, Glue-On Some Sizes Available with Optional Internal Mounting Bosses Stocked in Black

ABS Plastic Enclosures for Electronics, UL94V-0 Standard, Black Color

  • Mounting flanges
  • Bonded to an internal ledge closure
  • Ideal for Potting and Encapsulating
  • UL 94-V0 Flame Retardant ABS Plastic
  • Exact Fitting Covers, Glue-On
  • Some Sizes Available with Optional Internal Mounting Bosses
  • Stocked in Black
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196791
Product Name Enclos,Potting Box;Wallmount;ABS ;2x1.25x1.5 in.;Mounting Flange;General Use
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
Small Enclosures - General Purpose Metal - 1402K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Desktop Enclosures - 505842 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.98 inch (228 mm)
Width 8.5 inch (216 mm)
View Details