Poly-Tainer Polyethylene PE Containers, Delfino 4oz.

Description
Neck Size: 24/410
Description
Neck Size: 24/410

Suppliers

Company
Product
Description
Supplier Links
Polyethylene PE Containers, Delfino 4oz. -  - Poly-Tainer
Simi Valley, CA, USA
Polyethylene PE Containers, Delfino 4oz.
Polyethylene PE Containers, Delfino 4oz.
Neck Size: 24/410

Neck Size: 24/410

Supplier's Site

Technical Specifications

  Poly-Tainer
Product Category Industrial Containers
Product Name Polyethylene PE Containers, Delfino 4oz.
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details