POLYETHYLENE PE CONTAINERS, CYLINDERS SHARP SHOULDER 10OZ.
Poly-Tainer
Polyethylene PE Containers, Cylinders Sharp Shoulder 10oz.
Description
Neck Size: 24/410
Description
Neck Size: 24/410
Suppliers
Polyethylene PE Containers, Cylinders Sharp Shoulder 10oz.
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Containers |
|
Product Name
|
Polyethylene PE Containers, Cylinders Sharp Shoulder 10oz. |
|
Container Type
|
BottleJar
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Aluminum; Aluminium
Length
3.15 inch (80 mm)
Width
0.6299 inch (16 mm)
View Details