Poly-Tainer Polyethylene PE Containers, Boston Rounds 1oz

Description
Neck Size: 20/410, 20/415
Description
Neck Size: 20/410, 20/415

Suppliers

Company
Product
Description
Supplier Links
Polyethylene PE Containers, Boston Rounds 1oz -  - Poly-Tainer
Simi Valley, CA, USA
Polyethylene PE Containers, Boston Rounds 1oz
Polyethylene PE Containers, Boston Rounds 1oz
Neck Size: 20/410, 20/415

Neck Size: 20/410, 20/415

Supplier's Site

Technical Specifications

  Poly-Tainer
Product Category Industrial Containers
Product Name Polyethylene PE Containers, Boston Rounds 1oz
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details