Poly Scientific Sodium Hydroxide 4% Aqueous (1 Normal) s1921

Description
Sodium Hydroxide 4% Aqueous (1 Normal)
Description
Sodium Hydroxide 4% Aqueous (1 Normal)

Suppliers

Company
Product
Description
Supplier Links
Sodium Hydroxide 4% Aqueous (1 Normal) - s1921 - Poly Scientific
Bay Shore, NY, USA
Sodium Hydroxide 4% Aqueous (1 Normal)
s1921
Sodium Hydroxide 4% Aqueous (1 Normal) s1921
Sodium Hydroxide 4% Aqueous (1 Normal)

Sodium Hydroxide 4% Aqueous (1 Normal)

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number s1921
Product Name Sodium Hydroxide 4% Aqueous (1 Normal)
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 4.01 - 238895 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
State of Matter Liquids
View Details
Sodium hexafluorophosphate - 006532 - Matrix Scientific
Specs
Chemical Name Sodium hexafluorophosphate
Chemical Formula F6NaP
CAS Number 21324-39-0
View Details
Hydrochloric Acid 1% in 70% Alcohol - s1833A - Poly Scientific
Specs
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid 1% in 70% Alcohol
View Details