Poly Scientific Hydrochloric Acid 1% in 70% Alcohol s1833A

Description
Hydrochloric Acid 1% in 70% Alcohol
Description
Hydrochloric Acid 1% in 70% Alcohol

Suppliers

Company
Product
Description
Supplier Links
Hydrochloric Acid 1% in 70% Alcohol - s1833A - Poly Scientific
Bay Shore, NY, USA
Hydrochloric Acid 1% in 70% Alcohol
s1833A
Hydrochloric Acid 1% in 70% Alcohol s1833A
Hydrochloric Acid 1% in 70% Alcohol

Hydrochloric Acid 1% in 70% Alcohol

Supplier's Site

Technical Specifications

  Poly Scientific
Product Category Inorganic Chemicals and Compounds
Product Number s1833A
Product Name Hydrochloric Acid 1% in 70% Alcohol
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 4/7/10 - 238924 - Hamilton Company
Specs
Type Other; Buffer
State of Matter Liquids
Volume 0.1321 gallons (0.5000 liters)
View Details
Gold Chloride 0.2% Aqueous - s202 - Poly Scientific
Specs
Salts All Inorganic Salts
Chemical Name Gold Chloride 0.2% Aqueous
State of Matter Liquids
View Details
Specs
Chemical Name Zinc Sulfate Heptahydrate
Chemical Formula ZnSO4.7H2O
CAS Number 7446-20-0
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details