Pololu Corporation Cable Assemblies - Jumper Wires, Pre-Crimped Leads 4580

Description
Win Source Part Number: 1380830-4580 Category: Cable Assemblies>Jumper Wires, Pre-Crimped Leads Color: Various Package: Bulk Wire Gauge: 26 AWG Length: 12.0" (304.8mm) Contact End: Pin to Pin Standard Package: 1 pcs ECCN: EAR99 Fake Threat In the Open Market: 46 pct. REACH Status: Vendor Undefined HTSUS: 8544.42.9090 Mfr: Pololu Corporation Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1380830-4580 Category: Cable Assemblies>Jumper Wires, Pre-Crimped Leads Color: Various Package: Bulk Wire Gauge: 26 AWG Length: 12.0" (304.8mm) Contact End: Pin to Pin Standard Package: 1 pcs ECCN: EAR99 Fake Threat In the Open Market: 46 pct. REACH Status: Vendor Undefined HTSUS: 8544.42.9090 Mfr: Pololu Corporation Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Jumper Wires, Pre-Crimped Leads - 1380830-4580 - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - Jumper Wires, Pre-Crimped Leads
1380830-4580
Cable Assemblies - Jumper Wires, Pre-Crimped Leads 1380830-4580
Win Source Part Number: 1380830-4580 Category: Cable Assemblies>Jumper Wires, Pre-Crimped Leads Color: Various Package: Bulk Wire Gauge: 26 AWG Length: 12.0" (304.8mm) Contact End: Pin to Pin Standard Package: 1 pcs ECCN: EAR99 Fake Threat In the Open Market: 46 pct. REACH Status: Vendor Undefined HTSUS: 8544.42.9090 Mfr: Pololu Corporation Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1380830-4580
Category: Cable Assemblies>Jumper Wires, Pre-Crimped Leads
Color: Various
Package: Bulk
Wire Gauge: 26 AWG
Length: 12.0" (304.8mm)
Contact End: Pin to Pin
Standard Package: 1 pcs
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
REACH Status: Vendor Undefined
HTSUS: 8544.42.9090
Mfr: Pololu Corporation
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1380830-4580
Product Name Cable Assemblies - Jumper Wires, Pre-Crimped Leads
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers