Pololu Corporation Cable Assemblies - Jumper Wires, Pre-Crimped Leads 3340

Description
JUMPER WIRE 10PK M-F 3" BLACK
Description
JUMPER WIRE 10PK M-F 3" BLACK

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Jumper Wires, Pre-Crimped Leads - 3340 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Jumper Wires, Pre-Crimped Leads
3340
Cable Assemblies - Jumper Wires, Pre-Crimped Leads 3340
JUMPER WIRE 10PK M-F 3" BLACK

JUMPER WIRE 10PK M-F 3" BLACK

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Cable Assemblies
Product Number 3340
Product Name Cable Assemblies - Jumper Wires, Pre-Crimped Leads
Cable Length 0.2500 ft (0.7620 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG2000 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
Connector Type DB25; D-SUB 25
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details