Pololu Corporation Dc Motor Type Pololu Robotics & Electronics 1595

Description
DC Motor Type:Brushed; Supply Voltage VDC:6V; Rotational Speed Max:26rpm; Torque Max:170in-oz; Power Rating:-; Gear Ratio TO: 1:-; Motor Size:-; External Length:-; Product Range:
Description
DC Motor Type:Brushed; Supply Voltage VDC:6V; Rotational Speed Max:26rpm; Torque Max:170in-oz; Power Rating:-; Gear Ratio TO: 1:-; Motor Size:-; External Length:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Dc Motor Type Pololu Robotics & Electronics - 88W1697 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motor Type Pololu Robotics & Electronics
88W1697
Dc Motor Type Pololu Robotics & Electronics 88W1697
DC Motor Type:Brushed; Supply Voltage VDC:6V; Rotational Speed Max:26rpm; Torque Max:170in-oz; Power Rating:-; Gear Ratio TO: 1:-; Motor Size:-; External Length:-; Product Range:

DC Motor Type:Brushed; Supply Voltage VDC:6V; Rotational Speed Max:26rpm; Torque Max:170in-oz; Power Rating:-; Gear Ratio TO: 1:-; Motor Size:-; External Length:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Gearmotors
Product Number 88W1697
Product Name Dc Motor Type Pololu Robotics & Electronics
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 9.6 VDC
View Details
42R5-FX Series Split Phase Parallel Shaft AC Gearmotor - 0649 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
 - PGM.D105M1084-01 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0080 HP
View Details