Bodine Electric Company 34R-Z Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor 2220

Description
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Aluminum center ring endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings on output shaft for increased radial load capacity and long life. Permanently lubricated. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Request a Quote
Description
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Aluminum center ring endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings on output shaft for increased radial load capacity and long life. Permanently lubricated. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
34R-Z Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2220 - Bodine Electric Company
Peosta, IA, United States
34R-Z Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor
2220
34R-Z Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor 2220
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Aluminum center ring endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings on output shaft for increased radial load capacity and long life. Permanently lubricated. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
  • Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed.
  • Aluminum center ring endshields for high thermal efficiency and light weight.
  • Unvented gearhousing for universal horizontal mounting.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings on output shaft for increased radial load capacity and long life.
  • Permanently lubricated.
  • Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 2220
Product Name 34R-Z Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.1667 HP
Unlock Full Specs
to access all available technical data

Similar Products

42R-GB/H Series 3-Phase AC Inverter Duty Right Angle Hollow Shaft Gearmotor - 2637 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
24A-3F Series DC Right Angle Gearmotor - 0088 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
View Details
33A-5L/H Series DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 1523 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
34R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2256 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details