Pololu Corporation Motors, Actuators, Solenoids and Drivers - Motor Driver Boards, Modules 1213

Description
Manufacturer: Pololu Corporation Win Source Part Number: 1333601-1213 Category: Motors, Actuators, Solenoids and Drivers>Motor Driver Boards, Modules Packaging: Bulk Type: Board Standard Package: 1 Mounting: Chassis Mount Current - Output: 2.5A Weight: 0.25 oz (7.12 g) Voltage - Load: 5 ~ 28V Motor Type: Brushed DC Control / Drive Type: Brushed Number of Motors: 2 Voltage - Supply: 5 ~ 28VDC ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable HTSUS: 8542.31.0000 Other Part Number: 2183-1213 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Pololu Corporation Win Source Part Number: 1333601-1213 Category: Motors, Actuators, Solenoids and Drivers>Motor Driver Boards, Modules Packaging: Bulk Type: Board Standard Package: 1 Mounting: Chassis Mount Current - Output: 2.5A Weight: 0.25 oz (7.12 g) Voltage - Load: 5 ~ 28V Motor Type: Brushed DC Control / Drive Type: Brushed Number of Motors: 2 Voltage - Supply: 5 ~ 28VDC ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable HTSUS: 8542.31.0000 Other Part Number: 2183-1213 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors, Actuators, Solenoids and Drivers - Motor Driver Boards, Modules - 1333601-1213 - Win Source Electronics
Laguna Hills, CA, United States
Motors, Actuators, Solenoids and Drivers - Motor Driver Boards, Modules
1333601-1213
Motors, Actuators, Solenoids and Drivers - Motor Driver Boards, Modules 1333601-1213
Manufacturer: Pololu Corporation Win Source Part Number: 1333601-1213 Category: Motors, Actuators, Solenoids and Drivers>Motor Driver Boards, Modules Packaging: Bulk Type: Board Standard Package: 1 Mounting: Chassis Mount Current - Output: 2.5A Weight: 0.25 oz (7.12 g) Voltage - Load: 5 ~ 28V Motor Type: Brushed DC Control / Drive Type: Brushed Number of Motors: 2 Voltage - Supply: 5 ~ 28VDC ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable HTSUS: 8542.31.0000 Other Part Number: 2183-1213 RoHS Status: RoHS Compliant

Manufacturer: Pololu Corporation
Win Source Part Number: 1333601-1213
Category: Motors, Actuators, Solenoids and Drivers>Motor Driver Boards, Modules
Packaging: Bulk
Type: Board
Standard Package: 1
Mounting: Chassis Mount
Current - Output: 2.5A
Weight: 0.25 oz (7.12 g)
Voltage - Load: 5 ~ 28V
Motor Type: Brushed DC
Control / Drive Type: Brushed
Number of Motors: 2
Voltage - Supply: 5 ~ 28VDC
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: Not Applicable
HTSUS: 8542.31.0000
Other Part Number: 2183-1213
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Motion Controllers
Product Number 1333601-1213
Product Name Motors, Actuators, Solenoids and Drivers - Motor Driver Boards, Modules
AC Input 5 to 28 volts
Unlock Full Specs
to access all available technical data