Pollack Dragon Fabric 9915/01

Description
Color: Puff Weight: 23 7/8 ounces per linear yard, 740 3/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Care should be taken not to fold this fabric. Designed by Lauren Valente and the Pollack Studio © 2010 Pollack & Associates
Description
Color: Puff Weight: 23 7/8 ounces per linear yard, 740 3/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Care should be taken not to fold this fabric. Designed by Lauren Valente and the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Dragon Fabric - 9915/01 - Pollack
New York, NY, USA
Dragon Fabric
9915/01
Dragon Fabric 9915/01
Color: Puff Weight: 23 7/8 ounces per linear yard, 740 3/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Care should be taken not to fold this fabric. Designed by Lauren Valente and the Pollack Studio © 2010 Pollack & Associates

Color: Puff
Weight: 23 7/8 ounces per linear yard, 740 3/8 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: Care should be taken not to fold this fabric. Designed by Lauren Valente and the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 9915/01
Product Name Dragon Fabric
Material Synthetic; Cotton; Natural; Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Silicone Coated Fiberglass - 32 oz -  - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details